EN
  • EN
  • DE

MOC8106XSM

Part No MOC8106XSM
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831356-MOC8106XSM
Package Tube
Product Status Active
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 50% @ 10mA
Current Transfer Ratio (Max) 150% @ 10mA
Turn On / Turn Off Time (Typ) 7.5µs, 5.7µs
Rise / Fall Time (Typ) 3.2µs, 4.7µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 15mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 60mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Ultra Librarian 3D Model Ultra Librarian MOC8106XSM CAD Model

Description

The MOC8106XSM is a high-isolation voltage, high-CTR (Current Transfer Ratio) optocoupler. Manufactured by Isocom Components, it's designed to provide electrical isolation between input and output circuits, protecting sensitive components from high-voltage transients and noise. It’s commonly used in various applications where safety and reliable signal transmission are essential. The device consists of an infrared emitting diode (IRED) and a silicon phototransistor, providing a robust and reliable isolation barrier.

Applications

  • Power Supplies: Used to provide isolated feedback in switching power supplies.
  • Motor Control: Enables isolated control of motor drive circuits.
  • Digital Logic Inputs: Isolates digital inputs from noisy environments.
  • Microcontroller Interfaces: Provides isolated communication between microcontrollers and external devices.
  • Industrial Control Systems: Integrated into control systems to isolate sensitive components from high-voltage circuits.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Low Input Current: Requires minimal input current for activation.
  • Fast Switching Speed: Offers rapid response times for high-speed applications.
  • Compact Package: Typically available in a DIP or SMD package for ease of integration.

Benefits

  • Enhanced Safety: Isolates sensitive control circuits from high-voltage transients and noise.
  • Improved Reliability: Robust design ensures stable and reliable performance in demanding environments.
  • Simplified Design: Simplifies the design of isolated interface circuits.
  • Efficient Signal Transfer: High CTR ensures efficient signal transmission between circuits.
  • Protection from Ground Loops: Prevents ground loops and common-mode noise from affecting signal integrity.

Additional Details

The MOC8106XSM typically features an isolation voltage of 5 kV or higher and a high current transfer ratio (CTR) that can range from 50% to 600% depending on the specific part number and operating conditions. It requires a low input forward current, typically in the range of 1 to 10 mA, making it suitable for use with low-power logic circuits. The device is commonly available in a 6-pin DIP package, facilitating easy integration into printed circuit boards. The internal construction includes an infrared LED optically coupled to a phototransistor, ensuring a reliable and efficient isolation barrier. Key considerations for using the MOC8106XSM include its operating temperature range, forward voltage, and collector-emitter voltage, which should be carefully evaluated based on the specific application requirements. Its compliance with industry safety standards further enhances its suitability for use in a variety of industrial and commercial applications.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3044 $57.8360
465+ $0.2499 $116.2035
720+ $0.2420 $174.2400
990+ $0.2342 $231.8580
1,280+ $0.2264 $289.7920
1,710+ $0.2030 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,022 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess