EN
  • EN
  • DE

MOC3082XSM

Part No MOC3082XSM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description Optocoupler Triac AC-OUT 1-CH 6-Pin PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079800-MOC3082XSM
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3082XSM CAD Model

Description

The MOC3082XSM is a high-voltage, zero-crossing optoisolator triac driver from Isocom Components 2004 LTD. It provides electrical isolation between low-voltage control circuitry and high-voltage AC loads, commonly used in applications such as solid-state relays and industrial controls. This device consists of an infrared emitting diode (IRED) optically coupled to a monolithic silicon detector, which functions as a zero voltage crossing triac driver.

Applications:

  • Solid-state relays (SSRs)
  • Industrial controls
  • Lighting controls
  • Motor controls (especially inductive loads)
  • Solenoid/valve controls
  • Temperature controls

Features:

  • Zero-crossing detection
  • High isolation voltage (5300 VRMS)
  • Peak blocking voltage: 800V
  • On-state current: 1 Ampere
  • Surface Mount Package (SMD)
  • Compliant with UL and VDE safety standards

Benefits:

  • Provides robust electrical isolation between low-voltage control circuitry and high-voltage AC loads.
  • Minimizes EMI and RFI generation due to zero-crossing switching.
  • Simplifies circuit design by combining the functions of an optocoupler and a triac driver in a single package.
  • Offers reliable and safe operation in demanding industrial environments.
  • Enhances system safety by providing high isolation voltage.
  • The high blocking voltage makes it suitable for use in 240V AC systems.

Additional Details:

The MOC3082XSM offers a robust solution for controlling AC loads with DC control signals. The zero-crossing detection minimizes the generation of electromagnetic interference (EMI) and radio frequency interference (RFI), which is crucial in sensitive electronic applications. The high isolation voltage ensures safety and prevents damage to control circuitry from high-voltage transients. The device is available in a surface mount package (SMD) for easy integration into automated assembly processes. The input trigger current is typically around 5mA, which is compatible with most microcontroller and logic circuits. The output triac driver is designed to trigger external power triacs with gate trigger currents as low as 5mA. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of industrial environments. The device is commonly used in solid-state relays (SSRs) to switch AC loads without the use of mechanical contacts, providing a longer lifespan and higher reliability. The high blocking voltage (800V) makes it suitable for use in higher voltage AC systems, like 240V applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess