EN
  • EN
  • DE

MOC3009XSM

Part No MOC3009XSM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description Optocoupler Triac AC-OUT 1-CH 250V 6-Pin PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079775-MOC3009XSM
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3009XSM CAD Model

Description

The MOC3009XSM is a surface-mount random-phase optoisolator triac driver from Isocom Components 2004 LTD. It facilitates the interfacing of electronic controls with power triacs for controlling resistive and inductive loads. The device incorporates a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a monolithic silicon detector, which functions as a zero voltage crossing triac driver.

Applications:

  • Solid-state relays
  • Industrial control systems
  • Lighting systems control
  • Motor management and speed regulation
  • Solenoid and valve control applications
  • Temperature regulation and control systems

Features:

  • High isolation voltage (5300 VRMS)
  • Random-phase switching capability
  • Peak blocking voltage of 400V
  • On-state current capacity up to 100mA
  • Surface-mount package (SMD)
  • Compliant with UL and VDE safety standards

Benefits:

  • Offers electrical isolation between low-voltage control circuits and high-voltage AC loads.
  • Reduces electromagnetic interference (EMI) and radio frequency interference (RFI) through random-phase switching.
  • Streamlines circuit design by integrating optocoupler and triac driver functionalities.
  • Ensures dependable and secure operation in challenging industrial environments.
  • Improves system safety with a high isolation voltage rating.
  • Space-saving design due to the surface mount package.

Additional Details:

The MOC3009XSM provides a space-efficient solution for managing AC loads using DC control signals. The random-phase switching minimizes the creation of electromagnetic and radio frequency interferences, crucial for sensitive electronic applications. The high isolation voltage provides safety and protects control circuitry from high-voltage surges. The surface mount package allows for automated assembly and compact designs. The input trigger current is around 10mA, which interfaces directly with common microcontroller and logic circuits. The output triac driver can trigger external power triacs with gate trigger currents as low as 5mA. The operating temperature ranges from -40°C to +85°C, making it versatile for diverse industrial conditions. It's frequently utilized in solid-state relays (SSRs) to switch AC loads without mechanical contacts, enhancing lifespan and reliability.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess