The ISQ202 is a high-performance optocoupler manufactured by Isocom Components 2004 LTD. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and transient signals. This optocoupler utilizes an infrared LED and a phototransistor to achieve signal transmission while maintaining a high degree of isolation.
Applications:
- Industrial control systems
- Power supplies
- Motor control circuits
- Data communication equipment
- Medical equipment
Features:
- High isolation voltage (typically 5 kVrms)
- Current Transfer Ratio (CTR) ranging from 50% to 600% (depending on the specific variant)
- Fast switching speeds
- Compact package
- RoHS compliant
Benefits:
- Enhanced safety by providing electrical isolation
- Protection of sensitive circuits from voltage spikes and noise
- Improved system reliability
- Simplified circuit design
- Compliance with environmental regulations
Additional Details:
The ISQ202 optocoupler is available in various package options, including DIP and SMD. The operating temperature range is typically -55°C to +100°C, making it suitable for harsh environments. The input forward voltage is typically 1.2V, and the output collector-emitter voltage is typically 30V. It is commonly used to interface microcontrollers to higher voltage systems safely and reliably.