EN
  • EN
  • DE

IS3H4

Part No IS3H4
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Optocoupler DC-IN Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541408000
Win Source Part Number 1065773-IS3H4
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS3H4 CAD Model

Description

The IS3H4 is a high voltage, high current single channel optocoupler manufactured by Isocom Components 2004 LTD. It provides electrical isolation between input and output circuits, making it suitable for applications requiring robust isolation and high voltage/current handling capabilities. The device incorporates an infrared emitting diode (IRED) and a high voltage output transistor, optically coupled to each other. This configuration allows the device to control high voltage loads with a low voltage input signal, ensuring system safety and reliability.

Applications:

  • Solid State Relays (SSRs): Used as a driver for solid state relays in various industrial and commercial applications.
  • AC Motor Drives: Provides isolation in AC motor drive circuits, protecting control electronics from high voltage transients and noise.
  • Power Supplies: Used to isolate control signals in power supply circuits, enhancing safety and preventing ground loops.
  • Industrial Control Systems: Implemented in industrial control systems for isolating high voltage control signals in PLCs and other automation equipment.
  • Lighting Control: Used in lighting control systems for isolating control signals for high voltage lighting circuits.

Features:

  • High Voltage Output: Capable of handling high output voltages (typically up to 400V).
  • High Current Capability: Can drive relatively high output currents (e.g., hundreds of milliamperes).
  • High Isolation Voltage: Offers high isolation voltage (typically 5kVrms or higher) between input and output.
  • Compact Package: Available in various through-hole and surface mount packages.
  • Fast Switching Speed: Provides relatively fast switching speeds for efficient signal transmission.

Benefits:

  • Enhanced Safety: Protects circuits and personnel from high voltage hazards by providing robust electrical isolation.
  • Simplified Design: Simplifies circuit design by enabling the control of high voltage loads with low voltage signals.
  • Increased Reliability: Enhances system reliability by preventing damage from voltage surges and electrical noise.
  • Improved Performance: Offers efficient signal transmission with minimal distortion.
  • Versatile Applications: Suitable for a wide range of applications requiring high voltage isolation and control.

Technical Specifications: The IS3H4 typically features a collector-emitter voltage of 400V, a forward current of 20mA, and an isolation voltage of 5kVrms. Switching speeds are typically in the microseconds range. It's available in through-hole and surface mount DIP packages.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess