EN
  • EN
  • DE

IS3052SM

Part No IS3052SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description IS3052 Series Single Channel 350 mW SMT Optically Coupled Isolator - Dip-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1065754-IS3052SM
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS3052SM CAD Model

Description

The IS3052SM is a high-speed optocoupler from Isocom Components 2004 LTD, specifically engineered for applications that demand rapid and dependable electrical isolation. Employing an LED and a photodiode receiver, it delivers galvanic isolation between input and output, ensuring high-speed data transmission while protecting against voltage transients and ground loops. This makes it suitable for use in demanding industrial and communication environments.

Applications:

  • Digital Logic Isolation: Ideal for isolating digital signals in electronic circuits, reducing noise and interference in sensitive applications.
  • High-Speed Data Communications: Used in communication systems to isolate data lines, guarding against voltage surges and enhancing signal integrity.
  • Power Inverters: Provides critical isolation between control and power stages within inverter circuits, enhancing system safety and stability.
  • Motor Control Systems: Isolates control signals in motor drive circuits, protecting delicate control electronics from potentially damaging high voltages.
  • Switched-Mode Power Supplies (SMPS): Used for feedback isolation in SMPS, enhancing safety and ensuring reliable operation of the power supply.

Features:

  • High-Speed Performance: Optimized for high-speed data transmission with minimal propagation delay, ensuring efficient signal transfer.
  • High Isolation Voltage: Provides robust high voltage isolation, typically 3.75 kVrms or greater, between the input and output stages.
  • Compact Surface Mount Package: Available in a surface mount package (SMD) that simplifies integration into automated manufacturing processes.
  • TTL/CMOS Compatibility: Compatible with both TTL and CMOS logic levels, allowing for easy interfacing with digital circuits.
  • Wide Operating Temperature Range: Engineered to function reliably across a wide temperature range, commonly from -40°C to +85°C or higher, suitable for industrial environments.

Benefits:

  • Enhanced System Performance: Reduces signal distortion and propagation delay in high-speed data transfer applications.
  • Improved Safety: Protects electronic circuits and personnel from hazardous high voltages and electrical transients.
  • Increased Noise Immunity: Offers effective isolation against electrical noise and ground loops, improving the accuracy and reliability of data transmission.
  • Simplified Circuit Design: Simplifies the design process by providing a compact and easy-to-implement isolation solution.
  • Enhanced Reliability: Improves the overall reliability of electronic systems by preventing damage caused by voltage surges and electrical noise.

Technical Specifications: The IS3052SM features a propagation delay typically less than 100 ns, a collector-emitter voltage of 7V, and a forward current of 20mA. It is commonly offered in SOIC packages.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess