The IS280-4 is a four-channel optocoupler manufactured by Isocom Components 2004 LTD. An optocoupler, also known as an optoisolator, provides electrical isolation between two circuits while allowing signal transfer. This is achieved by using light to transmit the signal across an insulating barrier. The IS280-4 is designed for applications requiring high isolation voltage and multiple channels.
Applications:
- Industrial control systems.
- Power supplies.
- Motor control.
- Digital logic isolation.
- Data transmission.
Features:
- Four channels in a single package.
- High isolation voltage (typically 5000 Vrms or higher).
- CTR (Current Transfer Ratio) ranging from 50% to 600% depending on the specific variant.
- Operating temperature range from -55°C to +100°C.
- DIP package for easy through-hole mounting.
Benefits:
- Electrical isolation: Protects sensitive circuits from high voltage transients and noise.
- Signal isolation: Prevents ground loops and reduces noise in signal transmission.
- Compact design: Integrates four channels into a single package, saving board space.
- Reliable performance: Isocom Components is a reputable manufacturer known for producing high-quality optoelectronic components.
- Versatile applications: Suitable for a wide range of isolation applications.
Additional Details:
The IS280-4 consists of four independent optocoupler channels within a single package. Each channel typically includes an infrared LED and a phototransistor. When current flows through the LED, it emits light that activates the phototransistor, allowing current to flow through the output circuit.
The current transfer ratio (CTR) is an important parameter that indicates the efficiency of the optocoupler. A higher CTR means that a smaller input current is required to produce a given output current.
The isolation voltage is the maximum voltage that the optocoupler can withstand between the input and output circuits without breaking down. This is a critical parameter for safety-critical applications.