EN
  • EN
  • DE

H11B2SM

Part No H11B2SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061502-H11B2SM
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H11B2SM CAD Model

Description

The H11B2SM is a high-reliability optocoupler manufactured by Isocom Components 2004 LTD. It is designed for electrical isolation in various applications. This optocoupler provides a robust solution for isolating sensitive circuitry from high voltage or noisy environments.

Applications:

  • Industrial control equipment: Used to isolate control signals between different parts of industrial machinery.
  • Power supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor control: Isolates the control circuitry from the high-power motor drive circuits.
  • Data communication: Used in communication interfaces to prevent ground loops and protect equipment from voltage spikes.
  • Medical equipment: Ensures patient safety by isolating sensitive medical devices from potentially hazardous voltages.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • Low Input Current: Requires minimal current to activate the input LED.
  • Fast Switching Speed: Enables rapid signal transmission.
  • Compact Package: Available in a surface-mount package for efficient board space utilization.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Enhanced Safety: Protects personnel and equipment from hazardous voltages.
  • Improved Signal Integrity: Eliminates ground loops and reduces noise in signal transmission.
  • Increased Reliability: Provides a robust and dependable isolation barrier.
  • Simplified Design: Facilitates easy integration into various circuit designs.
  • Reduced System Cost: Offers a cost-effective isolation solution.

Additional Details:

The H11B2SM optocoupler consists of an infrared emitting diode (IRED) and a silicon phototransistor. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The electrical isolation is achieved because there is no direct electrical connection between the input and output circuits. The isolation voltage is typically several kilovolts, providing a high degree of protection. The Current Transfer Ratio (CTR) is an important parameter, indicating the efficiency of signal transfer. The operating temperature range and storage temperature range are also key specifications to consider for reliable operation in various environments. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3761 $58.2955
375+ $0.3086 $115.7250
580+ $0.2991 $173.4780
800+ $0.2894 $231.5200
1,035+ $0.2797 $289.4895
1,385+ $0.2508 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess