EN
  • EN
  • DE

RT2P07M-T111-1

Part No RT2P07M-T111-1
Manufacturer ISAHAYA
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1111007-RT2P07M-T111-1
Categories Custom Parts
Manufacturer ISAHAYA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT2P07M-T111-1 CAD Model

Description

The RT2P07M-T111-1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ISAHAYA Electronics Corporation. This MOSFET is designed for power management applications, offering efficient switching and low on-resistance. ISAHAYA is known for producing reliable semiconductor devices used in various electronic systems.

Applications:

  • DC-DC converters.
  • Load switches.
  • Power management circuits in portable devices.
  • Motor control circuits.
  • LED lighting drivers.

Features:

  • Low on-resistance (RDS(on)) for efficient power conversion.
  • Low gate charge (Qg) for fast switching speed.
  • Avalanche rated for ruggedness.
  • Surface mount package for easy assembly.
  • RoHS compliant for environmental protection.

Benefits:

  • Reduces power loss and improves energy efficiency.
  • Enables faster switching speeds for higher frequency operation.
  • Provides robust performance under harsh conditions.
  • Simplifies circuit board assembly.
  • Complies with environmental regulations.

Additional Details:

The RT2P07M-T111-1 MOSFET typically has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -7A. The on-resistance (RDS(on)) is typically specified at a gate-source voltage of -4.5V, ensuring efficient operation at lower gate drive voltages. The gate charge (Qg) is minimized to reduce switching losses and improve efficiency. The device is packaged in a small outline transistor (SOT) package, suitable for surface mount assembly. The operating temperature range is usually between -55°C and +150°C, making it suitable for a wide range of applications. ISAHAYA provides detailed datasheets that outline the device's electrical characteristics, thermal performance, and reliability data. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The device is designed for automated assembly processes, contributing to efficient manufacturing. The RT2P07M-T111-1 is commonly used in battery-powered devices to efficiently switch power and extend battery life.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess