EN
  • EN
  • DE

RT1C3904-T124-1W

Part No RT1C3904-T124-1W
Manufacturer ISAHAYA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 299580-RT1C3904-T124-1W
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT1C3904-T124-1W CAD Model

Description

The RT1C3904-T124-1W is a specialized electronic component manufactured by ISAHAYA. Due to limited publicly available information, a detailed description is challenging. However, based on similar component naming conventions and industry practices, it can be inferred to be a small signal diode or a protection device, possibly designed for high-speed switching or surge protection applications. The '1W' suffix suggests a power dissipation rating of 1 Watt.

Applications

  • Overvoltage Protection: Potentially used to protect sensitive electronic circuits from voltage spikes and surges.
  • High-Speed Switching: Likely implemented in circuits requiring rapid switching operations.
  • Signal Clamping: Possible application in clamping circuits to limit voltage levels of signals.
  • Rectification: May be used in low-power rectification applications.
  • Reverse Polarity Protection: Might serve as a diode for reverse polarity protection in electronic devices.

Features

  • Compact Package: The T124 likely refers to a small surface-mount package, enabling high-density circuit designs.
  • 1W Power Dissipation: Indicates the component's ability to dissipate up to 1 Watt of power without damage.
  • Fast Switching Speed: Implies rapid switching characteristics for high-frequency applications.
  • Low Forward Voltage Drop: Likely designed for minimal voltage drop during forward conduction.
  • High Surge Current Capability: Potential capability to withstand high surge currents in protection circuits.

Benefits

  • Circuit Protection: Protects downstream electronic components from damage due to voltage spikes or surges.
  • Efficient Switching: Facilitates efficient switching operations in high-speed circuits.
  • Compact Design: Enables the design of small and densely packed electronic devices.
  • Reliable Performance: Provides consistent and reliable performance in various electronic applications.
  • Enhanced Durability: Designed to withstand demanding operating conditions and prolong the lifespan of electronic devices.

Additional Details

Given the limited specific data, consulting the manufacturer's datasheet is crucial for precise specifications. Key parameters to consider are the forward voltage drop, reverse recovery time, maximum reverse voltage, and operating temperature range. The RT1C3904-T124-1W likely utilizes silicon semiconductor technology. Its suitability depends heavily on matching its specifications with the demands of the intended application. Due to the '1W' designation, it is probably not a standard signal diode but rather a specialized component for protection or power-related tasks.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess