EN
  • EN
  • DE

2SC3244

Part No 2SC3244
Manufacturer ISAHAYA
Catalog Hard To Find
Description FOR LOW FREQUENCY POWER AMPLIFY APPLICATION SILICON NPN EPITAXIAL TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 1125369-2SC3244
Manufacturer Homepage www.idc-com.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3244 CAD Model

Description

The 2SC3244 is an NPN silicon epitaxial transistor manufactured by ISAHAYA. It is designed for high-frequency amplification and switching applications. This transistor features a low collector-emitter saturation voltage and a high transition frequency.

Applications

  • High-Frequency Amplifiers
  • Oscillators
  • Switching Regulators
  • RF Mixers
  • Driver Stages

Features

  • High Transition Frequency (fT): Enables high-frequency performance.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Minimizes power dissipation.
  • High Collector Current (IC): Supports high-current applications.
  • Low Output Capacitance (Cob): Reduces signal loading effects.
  • Excellent Linearity: Provides accurate signal amplification.

Benefits

  • Improved Performance: High fT allows for efficient amplification at high frequencies.
  • Reduced Power Consumption: Low VCE(sat) minimizes power loss.
  • Enhanced Current Handling: High IC capability supports high-current applications.
  • Increased Bandwidth: Low Cob enhances bandwidth performance.
  • Accurate Signal Amplification: Excellent linearity ensures faithful signal reproduction.

Additional Details

The 2SC3244 typically includes a heat sink to dissipate heat generated during high-power operation. Key specifications include the transition frequency (e.g., 1 GHz), collector-emitter voltage (e.g., 25 V), collector current (e.g., 100 mA), and power dissipation (e.g., 250 mW). It is commonly available in a small surface-mount package for efficient board assembly. Its high speed makes it ideal for use in microwave communications equipment.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess