The IMSA-9681S-10Y901 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) manufactured by IRISO. FFC/FPC connectors are designed for connecting flexible flat cables to printed circuit boards (PCBs). These connectors are commonly used in applications where space is limited and a reliable, high-density connection is required.
Applications:
- Consumer Electronics: Used in laptops, smartphones, tablets, and digital cameras for connecting displays, touchscreens, and other internal components.
- Automotive Industry: Employed in car infotainment systems, dashboard displays, and other electronic control units.
- Industrial Equipment: Utilized in various industrial devices such as printers, scanners, and measuring instruments for connecting circuit boards and peripherals.
- Medical Devices: Integrated into medical equipment like diagnostic tools and patient monitoring systems for reliable and compact connections.
Features:
- Compact Design: Designed for space-saving applications, allowing for high-density mounting on PCBs.
- High Reliability: Provides a secure and stable connection, ensuring reliable data and power transmission.
- Easy Mating: User-friendly design for simple and quick cable insertion and removal.
- Durable Construction: Manufactured with high-quality materials to withstand demanding environmental conditions and mechanical stress.
- RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental safety.
Benefits:
- Space Efficiency: Enables miniaturization of electronic devices due to its compact size.
- Reliable Connection: Guarantees stable signal transmission, reducing the risk of signal loss or intermittent connections.
- Cost-Effective: Provides a balance of performance and price, making it a suitable choice for various applications.
- Simplified Assembly: Facilitates quick and easy assembly, reducing manufacturing time and costs.
- Environmental Compliance: Meets environmental standards, contributing to sustainable product design.
Additional Details:
The IMSA-9681S-10Y901 typically features a specific pin count, pitch (the distance between pins), and orientation (e.g., top or bottom contact). The exact specifications for this particular part number (IMSA-9681S-10Y901) would require consulting the official IRISO datasheet, which may contain information regarding the number of contacts, the connector's physical dimensions, the operating temperature range, voltage and current ratings, and applicable industry standards. The housing material is also specified in the datasheet as well as the contact plating material.