The IMSA-9615S-11C-PP-A is a FFC/FPC (Flat Flexible Cable/Flat Flexible Printed Circuit) connector manufactured by IRISO. These connectors are used to connect FFC/FPC cables to printed circuit boards (PCBs). IRISO is known for manufacturing high-quality connectors for various applications.
Applications
- LCD connections
- Notebook computers
- Mobile phones
- Digital cameras
- Printers and scanners
Features
- Surface Mount Technology (SMT)
- Fine pitch connector
- Reliable contact design
- Easy cable insertion and removal
- Compact size
Benefits
- Provides a reliable connection for FFC/FPC cables
- Enables miniaturization of electronic devices
- Easy to assemble using standard SMT processes
- Offers design flexibility
- Cost-effective solution for FFC/FPC connections
Technical Specifications
The IMSA-9615S-11C-PP-A features a 1.0 mm pitch and has 11 contacts. It is designed for surface mount soldering onto a PCB. The connector body is typically made of high-temperature thermoplastic material, which can withstand reflow soldering temperatures. The contacts are made of phosphor bronze or beryllium copper with gold plating to ensure reliable electrical contact. The operating temperature range is typically -40°C to +85°C. The connector’s housing provides secure locking mechanisms to ensure the FFC/FPC cable remains firmly in place. The design facilitates easy insertion and removal of the FFC/FPC cable, simplifying assembly and maintenance processes.
This FFC/FPC connector is commonly used in electronic devices where a compact and reliable connection is needed between flexible cables and circuit boards. Its small size and robust design make it ideal for portable devices and other space-constrained applications. The fine pitch allows for high-density connections, while the reliable contact design ensures signal integrity. The connector’s ease of use and durability make it a popular choice for manufacturers seeking to optimize their assembly processes.