EN
  • EN
  • DE

16.0MHZ 12SMX-B 30/50/-40+85C/16P

Part No 16.0MHZ 12SMX-B 30/50/-40+85C/16P
Manufacturer IQD Frequency Products Ltd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1177682-16.0MHZ 12SMX-B 30/50/-40+85C/16P
Categories Custom Parts
Manufacturer IQD Frequency Products Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16.0MHZ 12SMX-B 30/50/-40+85C/16P CAD Model

Description

The 16.0MHZ 12SMX-B 30/50/-40+85C/16P is a surface mount crystal oscillator manufactured by IQD Frequency Products Ltd. Crystal oscillators are used in electronic circuits to provide a stable and accurate clock signal, essential for timing and synchronization. This particular oscillator is designed for surface mount technology (SMT) and offers reliable performance in a compact package.

Applications

  • Microcontrollers: Used as the primary clock source for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Employed in RTC circuits to maintain accurate timekeeping.
  • Communication Devices: Utilized in radios, network devices, and other communication equipment for frequency generation.
  • Digital Signal Processing (DSP): Integrated into DSP systems for timing and synchronization.
  • Test and Measurement Equipment: Used in test equipment to provide accurate timing signals.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Compact Size: Saves space in high-density electronic designs.
  • Stable Frequency: Provides a highly accurate and stable output frequency.
  • Low Jitter: Minimizes timing variations in the output signal.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Reliable Performance: Provides stable and consistent operation over temperature and voltage variations.
  • Increased Circuit Density: Enables denser circuit layouts due to the compact size.
  • Simplified Assembly: Simplifies the assembly process with SMT compatibility.
  • Extended Lifespan: Offers a long service life in demanding applications.

Additional Details

The 16.0MHZ indicates the output frequency of the oscillator. The 12SMX-B likely refers to the specific package type and series. The 30/50 indicates the stability in ppm (parts per million), with 30 ppm at 25 degrees C and 50 ppm over the operating temperature range. The -40+85C specifies the operating temperature range from -40°C to +85°C. The 16P may indicate a specific pin configuration or packaging detail. The oscillator is designed to meet industry standards for frequency stability and environmental compliance. These crystal oscillators are used in various electronic devices and systems, including consumer electronics, industrial controls, and telecommunications equipment.

This particular oscillator is designed to provide a stable 16MHz clock signal across a broad temperature range.

You May Also Be Interested in

Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sumitomo Electric
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Hittite
Connector Power Heavy Duty BULKHEAD MOUNTING MTL SCRW LOCKING, Han HPR Series
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess