EN
  • EN
  • DE

X9318WZI

Part No X9318WZI
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412238-X9318WZI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9318WZI CAD Model

Description

The X9318WZI is a digitally controlled potentiometer (XDCP) manufactured by Intersil. This device offers a digital alternative to mechanical potentiometers, allowing resistance to be adjusted electronically via a digital interface. Its non-volatile memory ensures that the wiper position is retained even after power is removed, making it suitable for applications where settings need to be persistent.

Applications

  • Power Supply Calibration: Fine-tuning output voltages in power supplies.
  • Audio Volume Control: Adjusting audio levels in electronic devices.
  • Sensor Calibration: Calibrating sensor outputs for accurate readings.
  • LCD Brightness and Contrast Control: Controlling display settings in various devices.
  • Automotive Electronics: Adjusting settings in automotive control systems.

Features

  • Digital Control: Resistance adjustment is controlled digitally.
  • Non-Volatile Memory: Retains wiper position after power down.
  • 3-Wire Interface: Simple communication protocol for easy integration.
  • 100 Taps: Provides fine-grained control over the resistance.
  • Operating Voltage: Typically operates from 2.7V to 5.5V.

Benefits

  • Precise Adjustment: Digital control allows for highly accurate resistance settings.
  • Remote Control: Can be controlled remotely via a microcontroller.
  • Increased Reliability: Eliminates the wear and tear associated with mechanical potentiometers.
  • Consistent Performance: Non-volatile memory ensures settings are retained.
  • Simplified Design: Integration reduces component count and simplifies board layout.

Additional Details

The X9318WZI utilizes a 3-wire interface consisting of Chip Select (CS), Increment (INC), and Up/Down (U/D) pins. By controlling these pins, the wiper position can be adjusted. The device includes non-volatile memory to store the wiper position, ensuring the setting is maintained even after power is removed. The X9318WZI is commonly used in applications where precise and reliable resistance adjustment is required. It offers a digital solution that overcomes the limitations of traditional mechanical potentiometers. Furthermore, the device is available in a surface mount package, making it suitable for modern circuit board designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess