EN
  • EN
  • DE

X9313WPZI

Part No X9313WPZI
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412225-X9313WPZI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9313WPZI CAD Model

Description

The Intersil X9313WPZI is a digitally controlled potentiometer (XDCP) designed for applications needing precise and digitally adjustable resistance. As part of Intersil’s XDCP family, it offers non-volatile memory which retains the wiper position even when power is removed.

Applications:

  • Power Supply Trimming: Used to precisely adjust output voltages in power supplies.
  • Gain Control: Implemented in amplifier circuits to digitally control gain.
  • Filter Adjustment: Used for tuning cutoff frequencies in active filter designs.
  • Sensor Calibration: Employed for calibrating various types of sensors.
  • Automotive Applications: Utilized in automotive control systems for precise adjustments.

Features:

  • Digital Control: Controlled via a digital interface (SPI or I2C).
  • Non-Volatile Memory: Retains wiper position even after power loss.
  • Multiple Wiper Positions: Provides a specific number of wiper positions for precise resistance adjustment (refer to datasheet for exact number).
  • Low Power Consumption: Designed for energy-efficient operation.
  • Wide Operating Voltage: Operates over a wide voltage range (refer to datasheet for exact specifications).
  • Compact Package: Available in a small surface-mount package.

Benefits:

  • Precise Adjustment: Enables accurate and repeatable resistance settings.
  • Simplified Calibration: Simplifies the calibration process in various electronic circuits.
  • Reduced Component Count: Replaces traditional mechanical potentiometers, saving board space.
  • Improved Reliability: Solid-state design ensures higher reliability.
  • Remote Control: Allows for remote control and adjustment of resistance settings.
  • Automated Calibration: Supports automated calibration and adjustment processes.

Additional Details:

The X9313WPZI uses a serial interface (SPI or I2C) for digital control. The wiper position is stored in non-volatile memory, removing the need for recalibration after power cycles. The resistance value and number of taps are specified in the product datasheet. This device is ideal for applications where precise and repeatable resistance adjustment is crucial. Always consult the datasheet for specific operating conditions, electrical characteristics, and package dimensions. The X9313WPZI offers a dependable and efficient solution for digitally controlled resistance adjustment in various electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess