EN
  • EN
  • DE

X9313TM-3T1

Part No X9313TM-3T1
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412222-X9313TM-3T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9313TM-3T1 CAD Model

Description

The Intersil X9313TM-3T1 is a digitally controlled potentiometer (XDCP) integrated circuit. It is designed for applications requiring precise resistance adjustment and offers a convenient digital interface for control. This device is part of Intersil's XDCP family, known for their reliability and ease of integration into various electronic systems.

Applications:

  • Automotive electronics: Used for precise calibration and control in automotive systems.
  • Industrial automation: Implemented in control loops and calibration circuits.
  • Consumer electronics: Utilized in audio volume control and display brightness adjustment.
  • Power supplies: Used for trimming and calibration in power supply circuits.
  • Sensor calibration: Employed for calibrating various types of sensors.

Features:

  • End-to-end resistance: Offers a specific resistance value, which varies depending on the specific part number within the X9313 series.
  • Digital control: Controlled via a digital interface (typically SPI or I2C).
  • Non-volatile memory: Retains the wiper position even when power is removed.
  • Multiple wiper positions: Provides a specific number of wiper positions (taps) for precise resistance adjustment.
  • Low power consumption: Designed for energy-efficient operation.
  • Wide operating voltage range: Operates within a broad voltage range.
  • Compact package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Precise resistance adjustment: Allows for accurate and repeatable resistance settings.
  • Easy integration: Simple digital interface enables straightforward integration into microcontroller-based systems.
  • Non-volatile storage: Eliminates the need for recalibration after power loss.
  • Improved system performance: Enhances the accuracy and stability of electronic circuits.
  • Reduced component count: Replaces traditional mechanical potentiometers, reducing the overall component count and board space.
  • Enhanced reliability: Solid-state design provides greater reliability compared to mechanical potentiometers.

Additional Details:

The X9313TM-3T1 typically uses a 3-wire serial interface for communication. The wiper position is stored in non-volatile memory, allowing the device to retain its settings even after power cycling. The resolution of the potentiometer is determined by the number of taps, providing fine-grained control over the resistance value. The operating temperature range and voltage ratings are specified in the datasheet. The device is available in various surface mount packages.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess