EN
  • EN
  • DE

SN74AC534PWR

Part No SN74AC534PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 794875-SN74AC534PWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AC534
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AC534PWR CAD Model

Description

Product Overview: SN74AC534PWR from Texas Instruments

The SN74AC534PWR is a high-performance integrated circuit manufactured by the industry-leading company, Texas Instruments. This device is part of the 74AC series, known for its advanced CMOS logic technology which ensures a balance between speed and power consumption.

The SN74AC534PWR is an octal D-type flip-flop with clear functionality. It is designed to provide storage for 8 bits of data and features a common clear input (CLR) that, when taken low, immediately clears all flip-flops. The data inputs (D0 to D7) and the corresponding output pins (Q0 to Q7) are organized to facilitate easy interfacing with microprocessors and other logic devices.

One of the key attributes of the SN74AC534PWR is its edge-triggered design. Data on the D inputs are transferred to the Q outputs on the positive-going edge of the clock pulse. This characteristic ensures precise timing and synchronization within digital systems. The device also supports a wide operating voltage range, typically from 2V to 6V, which makes it versatile for various applications.

This particular model, the SN74AC534PWR, comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint suitable for space-constrained applications. The package is also designed for surface-mount technology, which is beneficial for modern automated PCB assembly processes.

Applications for the SN74AC534PWR are diverse and include buffer storage, memory address registers, and data storage in a variety of systems. Its high-speed performance and low power draw make it an excellent choice for battery-powered devices, portable electronics, and other power-sensitive applications.

Overall, the SN74AC534PWR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its robust design, combined with advanced CMOS technology, ensures that it meets the stringent requirements of modern digital circuits.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5859 $52.7310
210+ $0.4808 $100.9680
325+ $0.4658 $151.3850
445+ $0.4507 $200.5615
575+ $0.4357 $250.5275
770+ $0.3906 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess