EN
  • EN
  • DE

X9311UP

Part No X9311UP
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404184-X9311UP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9311UP CAD Model

Description

The X9311UP is a digitally controlled potentiometer (XDCP) manufactured by Intersil. This device allows for precise electronic adjustment and calibration through digital control. It consists of a resistor array and non-volatile memory, enabling the storage of wiper positions for repeatable settings.

Applications

  • Power Supply Calibration: Used to fine-tune voltage and current levels in power supplies.
  • Audio Volume Control: Providing digital volume adjustment in audio systems.
  • Gain Control in Amplifiers: Precisely adjusting the gain of amplifier circuits.
  • Sensor Calibration: Compensating for variations and drift in sensor readings.
  • Programmable Filters: Allows for adjustment of filter characteristics.

Features

  • Solid-State Potentiometer: Offers improved reliability compared to mechanical potentiometers.
  • Non-Volatile Memory: Retains wiper position even after power is removed, preserving settings.
  • Digital Control: Enables precise and repeatable resistance adjustments via digital interface.
  • Wide Resistance Range: Available in various resistance values for different applications.
  • Up/Down Interface: Simple Up/Down interface for wiper adjustments.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient devices.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear, extending lifespan.
  • Precise Control: Digital interface allows for accurate and repeatable adjustments.
  • Remote Adjustability: Enables remote control and calibration through digital communication.
  • Reduced Component Count: Integrates potentiometer and memory into a single package.
  • Improved System Performance: Optimizes circuit performance through precise, programmable resistance settings.

Additional Details

The X9311UP uses a simple Up/Down interface. A digital signal is used to increment or decrement the resistance value, allowing the wiper position to be changed easily. The non-volatile memory is a significant advantage, ensuring that programmed settings are retained even after power is cycled. Common datasheet specifications include the total resistance, resolution (number of taps), supply voltage range, operating temperature range, the details of the Up/Down interface, and package type. This information enables developers to select components that meet their specific application requirements.

This digital potentiometer offers a robust, reliable, and precise solution for a wide range of adjustment and calibration applications in electronic circuits, providing a digital alternative to traditional mechanical potentiometers.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess