EN
  • EN
  • DE

X9257UPI

Part No X9257UPI
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404160-X9257UPI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9257UPI CAD Model

Description

The X9257UPI is a digitally controlled potentiometer (XDCP) manufactured by Intersil. This device allows for precise electronic adjustment and calibration by digitally controlling resistance values. It integrates a resistor array and non-volatile memory, enabling storage of wiper positions for repeatable settings.

Applications

  • Power Supply Calibration: Fine-tuning voltage and current levels in power supplies.
  • Audio Volume Control: Providing digital volume adjustment in audio equipment.
  • Gain Adjustment in Amplifiers: Adjusting amplifier gain precisely using digital control.
  • Sensor Calibration: Compensating for variations in sensor readings.
  • Backlighting control in LCD displays: Adjusting the brightness of LCD backlights.

Features

  • Solid-State Potentiometer: Offers enhanced reliability compared to mechanical potentiometers.
  • Non-Volatile Memory: Retains wiper position settings even after power loss.
  • Digital Control: Enables precise and repeatable resistance adjustments via a digital interface.
  • Wide Resistance Range: Available in various resistance values to suit a range of applications.
  • Up/Down Interface: Features a simple up/down interface for easy wiper position control.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Benefits

  • Improved Reliability: Eliminates mechanical wear and tear, leading to increased lifespan.
  • Precise Control: Digital interface allows for accurate and repeatable adjustments.
  • Remote Adjustability: Enables remote control and calibration of resistance settings.
  • Reduced Component Count: Integrates potentiometer and memory into a single package.
  • Enhanced System Performance: Optimizes circuit performance through precise adjustments.

Additional Details

The X9257UPI typically uses a Up/Down (U/D) digital interface. The wiper position is changed by sending digital signals that increment or decrement the resistance value. The inclusion of non-volatile memory is a significant advantage, ensuring that the programmed resistance setting is preserved even when the power is turned off and on. Specifications typically found in the datasheet include the total resistance value, the resolution (number of steps or taps), the supply voltage range, operating temperature range, the type of digital interface used, and the package type. The specific values are determined by the suffix of the part number. This allows for selecting components with appropriate characteristics for a particular application.

This digital potentiometer offers a robust, reliable, and precise solution for numerous adjustment and calibration applications in electronic circuits, offering a digital alternative to traditional mechanical potentiometers.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess