EN
  • EN
  • DE

X9251UPI

Part No X9251UPI
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412210-X9251UPI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9251UPI CAD Model

Description

The X9251UPI is a digitally controlled potentiometer (XDCP) manufactured by Intersil. This integrated circuit offers a versatile solution for electronic adjustments and calibration in a wide range of applications. It combines a resistor array with non-volatile memory to store wiper positions, allowing for precise and repeatable resistance settings.

Applications

  • Power supply calibration: Adjusting voltage levels and current limits in power supplies.
  • Audio volume control: Providing smooth and precise volume adjustments in audio equipment.
  • Gain control in amplifiers: Fine-tuning the gain of amplifier circuits.
  • Sensor calibration: Compensating for sensor variations and drift.
  • Mechanical Potentiometer Replacement: Replaces physical potentiometers, which often suffer from wear and tear.

Features

  • Solid-state potentiometer: Eliminates mechanical wear and tear associated with traditional potentiometers.
  • Non-volatile memory: Stores wiper positions even when power is removed.
  • Digital control: Allows for precise and repeatable resistance settings via digital interface.
  • Multiple resistance values: Available in various resistance values to suit different application needs.
  • Up/Down Interface: Simple up/down digital interface for wiper adjustments
  • Wide voltage operation: Operates over a wide range of supply voltages.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Increased reliability: Solid-state design ensures long-term reliability.
  • Precise and repeatable settings: Digital control allows for accurate resistance adjustments.
  • Remote control: Enables remote adjustment and calibration via digital interface.
  • Reduced component count: Integrates potentiometer and memory into a single chip.
  • Improved system performance: Optimizes circuit performance through precise adjustments.

Additional Details

The X9251UPI typically utilizes an Up/Down interface. The wiper position can be adjusted by sending digital signals to increment or decrement the resistance value. The non-volatile memory ensures that the last programmed wiper position is retained even after power cycling. This feature is particularly useful in applications where maintaining a specific setting is critical. Datasheets for the X9251UPI will specify parameters such as total resistance, resolution (number of taps), supply voltage range, operating temperature range, and interface details. The specific package type (e.g., PDIP, SOIC) will also be indicated in the datasheet.

This XDCP device provides a stable, reliable, and precise solution for various adjustment and calibration needs in electronic circuits, offering a digital alternative to traditional mechanical potentiometers.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess