EN
  • EN
  • DE

X9015U

Part No X9015U
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404086-X9015U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9015U CAD Model

Description

The X9015U is a Power Supply Supervisor manufactured by Intersil. It is designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls outside a specified tolerance window. This ensures that the system starts up correctly and operates reliably, preventing data corruption and system malfunctions.

Applications

  • Microprocessor Systems: Used in various microprocessor-based systems to ensure reliable operation during power-up and brownout conditions.
  • Embedded Systems: Provides voltage monitoring and reset functionality for embedded applications, such as industrial controllers and consumer electronics.
  • Data Acquisition Systems: Protects sensitive data acquisition systems from voltage fluctuations, ensuring data integrity.
  • Industrial Control Systems: Implemented in industrial control systems to prevent system failures caused by power supply issues.
  • Telecommunications Equipment: Used in telecommunications equipment to maintain stable voltage levels and prevent interruptions in service.

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage and triggers a reset signal when the voltage drops below a preset threshold.
  • Adjustable Threshold: Allows for customization of the voltage threshold to meet specific system requirements.
  • Open-Drain Reset Output: Provides a flexible interface to various system components.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained designs.

Benefits

  • Improved System Reliability: Enhances the reliability of electronic systems by preventing malfunctions due to voltage fluctuations.
  • Data Protection: Protects data from corruption during power-up and brownout conditions.
  • Simplified System Design: Simplifies system design by providing a dedicated voltage monitoring and reset function.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for energy-efficient applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset functionality.

Additional Details

The X9015U typically operates within a specified voltage range (e.g., 2.5V to 5.5V). The reset threshold voltage and reset timeout period are important parameters to consider when selecting this device. The specific values can vary depending on the particular model. It comes in various package types such as MSOP and SOIC. Consult the datasheet to get the precise specifications for voltage thresholds, reset timing, temperature ranges, and other key electrical characteristics.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess