EN
  • EN
  • DE

X5043S8IZ-4.5ATI

Part No X5043S8IZ-4.5ATI
Manufacturer Intersil
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Intersil
Win Source Part Number 412095-X5043S8IZ-4.5ATI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X5043S8IZ-4.5ATI CAD Model

Description

The Intersil X5043S8IZ-4.5ATI is a 4Kbit SPI Serial EEPROM. It's designed for low-power applications, and its non-volatile nature ensures that data is retained even when power is removed. The device communicates through a standard SPI interface, allowing easy integration with microcontrollers and other digital circuits.

Applications

  • Consumer Electronics: Storing user preferences, system configurations, and calibration data in devices like TVs, set-top boxes, and audio equipment.
  • Industrial Control: Used in PLCs, motor drives, and other industrial equipment to store parameters and calibration settings.
  • Medical Devices: Storing configuration and calibration data in medical instruments and equipment.
  • Automotive Electronics: Used in automotive systems to store configuration data, calibration settings, and diagnostic information.
  • Data Logging: Capturing sensor data or other critical information in data loggers and monitoring devices.

Features

  • Non-Volatile Memory: Retains data when power is off.
  • 4Kbit Capacity: Organized as 512 x 8 bits.
  • SPI Interface: Standard SPI serial interface for communication.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Write Protection: Hardware and software write protection features to prevent accidental overwriting.
  • Self-Timed Write Cycle: Simplifies write operations without external timing control.
  • Wide Operating Voltage: Operates from 4.5V to 5.5V.

Benefits

  • Reliable Data Retention: Ensures data integrity even in the absence of power.
  • Low Power Operation: Extends battery life in portable and low-power systems.
  • Easy Integration: Simple SPI interface simplifies communication with microcontrollers.
  • Robust Protection: Write protection features safeguard against accidental data corruption.
  • Cost-Effective: Provides a reliable and economical solution for non-volatile memory needs.

Additional Details

The X5043S8IZ-4.5ATI is available in an 8-pin SOIC package. It operates over the industrial temperature range (-40°C to +85°C). It supports sequential read operations, allowing efficient data retrieval. The device's datasheet provides detailed information about timing characteristics, pin assignments, and power consumption. Consult the datasheet for detailed SPI communication protocols and write cycle specifications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2751 $62.7510
23+ $5.1490 $118.4270
35+ $4.9873 $174.5555
48+ $4.8267 $231.6816
62+ $4.6662 $289.3044
83+ $4.1834 $347.2222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess