EN
  • EN
  • DE

X28C010DMB

Part No X28C010DMB
Manufacturer Intersil
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403868-X28C010DMB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C010DMB CAD Model

Description

The Intersil X28C010DMB is a 1 Megabit (128K x 8) Electrically Erasable PROM (EEPROM). This larger capacity EEPROM is suitable for applications requiring substantial non-volatile storage. The 'DMB' likely refers to a specific package type and potentially an extended temperature range.

Applications

  • Embedded systems requiring substantial non-volatile storage for firmware and data.
  • Industrial control systems for storing large configuration tables and calibration data.
  • Data logging applications with significant storage requirements.
  • Network devices for storing configuration parameters and boot code.
  • High-resolution printers and scanners for storing font data and image processing parameters.

Features

  • 1 Megabit Storage: Organized as 128K x 8 bits.
  • Electrically Erasable: Allows for in-system programming and reprogramming.
  • Non-Volatile: Retains data even when power is removed.
  • TTL Compatibility: Interfaces easily with TTL logic.
  • Single 5V Supply: Operates with a single 5V power supply.
  • Automatic Page Write: Simplifies write operations.
  • Data Polling: Allows for monitoring the completion of write cycles.
  • Extended Temperature Range: The 'DMB' suffix likely indicates an extended operating temperature range.
  • Specific Package: The 'DMB' suffix likely represents a specific package type.

Benefits

  • Large Storage Capacity: Accommodates larger programs and datasets.
  • In-System Programmability: Simplifies firmware updates and configuration changes.
  • Reliable Data Storage: Ensures data retention in the absence of power.
  • Easy Integration: TTL compatibility simplifies system integration.
  • Simplified Write Operations: Automatic page write simplifies the programming process.

Additional Details

The X28C010DMB is likely available in a variety of packages depending on the specific manufacturer's implementation. Always consult the official datasheet for precise specifications including access time, operating temperature range, write/erase cycle endurance, package dimensions, and the exact meaning of the 'DMB' designation. Datasheet information is crucial for ensuring compatibility and reliable operation in the intended application.

You May Also Be Interested in

STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess