EN
  • EN
  • DE

X2816CSI-12T1

Part No X2816CSI-12T1
Manufacturer Intersil
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203098-X2816CSI-12T1
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2816CSI-12T1 CAD Model

Description

The X2816CSI-12T1 is a 16K (2K x 8) Electrically Erasable PROM (EEPROM) manufactured by Intersil. It is designed for non-volatile storage of data and program code in various electronic systems.

Applications

  • Microcontroller Systems
  • Data Logging
  • Program Storage
  • Industrial Control Systems
  • Automotive Electronics

Features

  • 16K (2K x 8) EEPROM
  • Fast Access Time: 120 ns
  • Self-Timed Erase/Write Cycle
  • Automatic Page Write Operation
  • Data Polling for End-of-Write Detection
  • TTL Compatible Inputs and Outputs
  • Low Power Consumption
  • Industry Standard Pinout

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Enables quick data retrieval.
  • Simplified Programming: Self-timed erase/write cycle simplifies the programming process.
  • Easy Integration: TTL compatible inputs and outputs allow for easy interface with other logic circuits.
  • Reduced System Cost: Low power consumption minimizes power supply requirements.
  • Industry Standard Compatibility: Industry standard pinout ensures compatibility with existing systems.

Technical Specifications

The X2816CSI-12T1 is a 16K bit (2048 x 8) Electrically Erasable PROM (EEPROM) offering a fast access time of 120 ns. It features a self-timed erase/write cycle, simplifying the programming process and reducing the need for external timing components. The device also incorporates an automatic page write operation, allowing for efficient writing of large blocks of data. Data polling is used for end-of-write detection, providing a reliable indication of the completion of the write cycle. The X2816CSI-12T1 operates from a single 5V power supply and features TTL compatible inputs and outputs, ensuring easy interface with other logic circuits. Its low power consumption minimizes power supply requirements, reducing system cost. The device is available in a standard DIP package, making it easy to integrate into existing systems. The X2816CSI-12T1 provides a reliable and cost-effective solution for non-volatile data storage in various electronic applications.

You May Also Be Interested in

NEC
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess