EN
  • EN
  • DE

X2816CS-20T1

Part No X2816CS-20T1
Manufacturer Intersil
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015327-X2816CS-20T1
Categories OEM Parts(T-Z)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2816CS-20T1 CAD Model

Description

The X2816CS-20T1 is a 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This non-volatile memory device is designed for applications requiring infrequent data updates and long-term data retention. The '16' in the part number indicates a memory capacity of 16 kilobits (2KB). The '-20' specifies the access time in nanoseconds. EEPROMs are used to store configuration data, calibration constants, and other information that needs to be preserved even when power is removed. The 'CS' indicates a ceramic side-brazed package, while 'T1' signifies a specific tape and reel packaging for automated assembly. The X2816 series is known for its reliability and ease of use.

Applications

  • Data Storage
  • Configuration Storage
  • Calibration Data Storage
  • Industrial Control Systems
  • Instrumentation

Features

  • 16K EEPROM: Provides 16 kilobits of non-volatile memory.
  • Fast Access Time: The -20 indicates a 200ns access time, enabling quick data retrieval.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows for in-system programming and data updates.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Industry-Standard Pinout: Facilitates easy replacement and integration.
  • High Reliability: Robust design and manufacturing processes ensure dependable operation.

Benefits

  • Data Retention: Ensures that critical data is preserved even during power outages.
  • In-System Programmability: Allows for easy data updates without removing the device from the circuit.
  • Reduced Power Consumption: Minimizes energy requirements in battery-powered or energy-sensitive applications.
  • Simplified System Design: Easy to integrate with other digital logic circuits.
  • Enhanced Reliability: Provides dependable operation in demanding environments.

Additional Details

The X2816CS-20T1 operates within a specified voltage and temperature range. Detailed specifications including timing characteristics, power consumption figures, and programming algorithms are available in the device datasheet. It is crucial to consult the datasheet for accurate and up-to-date information before incorporating this EEPROM into a design. The erase/write cycle endurance is a key parameter to consider, as EEPROMs have a limited number of erase/write cycles. Proper power supply decoupling and noise filtering are essential for reliable operation. The programming voltage and timing requirements must be strictly adhered to prevent damage to the device. The device uses a parallel interface.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess