EN
  • EN
  • DE

X2804AP

Part No X2804AP
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403851-X2804AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2804AP CAD Model

Description

The Intersil X2804AP is a 4K (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory). It provides a non-volatile memory solution for electronic systems requiring reliable data storage and retrieval. This device is particularly suitable for applications needing infrequent data updates and data retention during power outages.

Applications

  • Embedded Systems: Used in embedded systems for storing configuration parameters, calibration data, and firmware.
  • Industrial Control: Integrated into industrial control systems and PLCs for storing operating parameters and program code.
  • Instrumentation: Employed in instrumentation and measurement devices for storing calibration curves and other critical data.
  • Automotive Electronics: Suitable for storing configuration data in automotive control modules and ECUs.
  • Telecommunications: Used in telecommunications equipment like routers and switches to store configuration settings.

Features

  • 4K (512 x 8) EEPROM: Offers 4096 bits of non-volatile memory, organized as 512 bytes of 8 bits each.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows data to be easily erased and reprogrammed electrically.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Endurance: Capable of withstanding a significant number of write/erase cycles.
  • TTL Compatible: Interfaces directly with TTL logic circuits.

Benefits

  • Reliable Data Storage: Ensures reliable storage and retrieval of data, even in harsh environments.
  • Flexibility: Enables easy data updates and modifications without requiring physical replacement of the memory chip.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.
  • Simplified System Design: Simplifies system design by providing a single-chip solution for non-volatile memory.
  • Reduced Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Can be easily integrated into a wide range of electronic systems.

Additional Details

The X2804AP typically operates from a single 5V power supply. It uses standard JEDEC pinouts for easy integration into existing designs. The chip's endurance rating specifies the number of write/erase cycles it can reliably withstand before performance degradation. Access time is a critical factor for overall memory system performance. This EEPROM suits applications requiring moderate memory capacity and reliable data retention.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
NXP / Nexperia
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess