EN
  • EN
  • DE

X25F032ST4

Part No X25F032ST4
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403843-X25F032ST4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25F032ST4 CAD Model

Description

The X25F032ST4 is a 32Mbit Serial Flash memory device manufactured by Intersil (now Renesas). It's designed for high-performance and low-power applications where non-volatile data storage is critical. This memory device uses a standard SPI interface for easy integration with various microcontrollers and processors.

Applications

  • Firmware storage for embedded systems.
  • Data logging in industrial control systems.
  • Storing boot code for microcontrollers.
  • Program memory for FPGA configuration.
  • Storing audio or image data in multimedia devices.

Features

  • 32 Mbit (4M x 8) Serial Flash Memory
  • Standard SPI Interface: Single, Dual, Quad SPI modes
  • High-Speed Clock: Up to 104 MHz
  • Low Power Consumption: Active and Standby modes
  • Uniform 4KB Sectors and Block Erase Capability
  • Write Protection: Software and Hardware Protection
  • Endurance: Minimum 100,000 Program/Erase Cycles
  • Data Retention: 20 Years
  • Industry-Standard Packages: SOIC, TSSOP, WSON

Benefits

  • High density storage allows for large amounts of data to be stored in a small footprint.
  • SPI interface simplifies interfacing with microcontrollers and reduces pin count.
  • High-speed clock provides fast data transfer rates.
  • Low power consumption extends battery life in portable devices.
  • Sector and block erase capabilities allow for efficient data management.
  • Write protection features prevent accidental data corruption.
  • High endurance and data retention ensure long-term reliability.

Additional Details

The X25F032ST4 is commonly used for storing firmware, configuration data, and other non-volatile data in a wide range of electronic devices. The SPI interface is highly versatile, allowing for efficient data transfer using single, dual, or quad SPI modes. The device supports both software and hardware write protection to prevent accidental data corruption. The 'ST4' likely refers to a specific package type and/or temperature range offered by Intersil/Renesas. Its robust design and high performance make it ideal for demanding applications requiring reliable non-volatile memory. The uniform sector architecture enables efficient data management, allowing for easy erasure and reprogramming of specific memory regions.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess