EN
  • EN
  • DE

X25640S

Part No X25640S
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403827-X25640S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25640S CAD Model

Description

The X25640S is a 64Kb Serial SPI EEPROM manufactured by Intersil. This device provides a reliable and versatile non-volatile memory solution for applications requiring data storage even when power is removed. It utilizes a standard SPI (Serial Peripheral Interface) for easy communication with microcontrollers and other digital systems.

Applications:

  • Data Logging: Used for storing sensor data, system logs, and event records in industrial and consumer applications.
  • Configuration Storage: Stores device configuration parameters, user preferences, and calibration settings.
  • Firmware Updates: Provides a convenient method for updating firmware in embedded systems.
  • Smart Cards: Integrated into smart cards for storing user credentials and financial information.
  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and other industrial automation equipment.

Features:

  • 64Kb Memory: Offers a substantial amount of non-volatile storage capacity.
  • SPI Serial Interface: Uses a standard SPI interface for simple communication with microcontrollers.
  • Low-Power Operation: Minimizes power consumption, making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the timing of the write cycle.
  • Write Protection: Prevents accidental data corruption by disabling write operations to specific memory locations.
  • High Endurance: Designed for a high number of write/erase cycles, ensuring long-term reliability.

Benefits:

  • Easy Integration: SPI interface simplifies integration with microcontrollers and other digital systems.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices.
  • Reliable Data Storage: Ensures data integrity and longevity, minimizing the risk of data loss.
  • Flexible Memory Management: Write protection features enable selective protection of critical data.

Additional Details:

The X25640S typically operates over a voltage range of 2.7V to 5.5V, offering compatibility with a wide range of microcontroller supply voltages. The SPI interface supports standard SPI modes, ensuring seamless communication with various microcontrollers. The self-timed write cycle simplifies write operations, eliminating the need for external timing components. The X25640S is available in a variety of packages, including SOIC and DIP, providing flexibility in PCB layout and assembly. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable operation in harsh environments. The device also supports block write protection, allowing multiple memory locations to be protected simultaneously. This EEPROM offers a robust and versatile solution for non-volatile data storage in a wide range of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess