EN
  • EN
  • DE

X25320S-2.7T1

Part No X25320S-2.7T1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403823-X25320S-2.7T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25320S-2.7T1 CAD Model

Description

The X25320S-2.7T1 is a CMOS serial EEPROM from Intersil, offering 32Kb (4096 x 8) of non-volatile memory. This device uses the Serial Peripheral Interface (SPI) for communication and is designed for low-voltage applications, operating at 2.7V. This makes it suitable for battery-powered devices and systems where low power consumption is critical. The ‘T1’ suffix likely indicates tape and reel packaging for automated assembly.

Applications

  • Low-Power Consumer Electronics: Suitable for battery-powered devices like portable audio players, handheld gaming consoles, and remote controls, where non-volatile storage is needed.
  • Industrial Sensors: Used for storing calibration data and sensor parameters in low-power industrial monitoring and control systems.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable devices to store user preferences and activity data.
  • IoT Devices: Employed in various Internet of Things (IoT) devices for storing configuration information and sensor readings, especially in battery-operated nodes.
  • Medical Devices: Used in portable medical devices for storing patient data and device settings where low power consumption is required.

Features

  • SPI Interface: Simplifies communication with microcontrollers and other SPI-compatible devices.
  • Low-Voltage Operation (2.7V): Optimized for battery-powered and low-voltage systems.
  • 32Kb (4096 x 8) Memory Array: Provides ample non-volatile storage capacity.
  • Self-Timed Write Cycle: Eliminates the need for external timing components during write operations.
  • Software Write Protection: Prevents accidental data corruption.
  • High Reliability: Ensures data integrity and long-term data retention.
  • SOIC Package: Typically available in a small SOIC package for space-saving designs.

Benefits

  • Easy Integration: SPI interface simplifies system design and reduces development time.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and system stability.
  • Compact Size: Allows for integration into small and space-constrained devices.
  • Cost-Effective Solution: Provides a cost-effective non-volatile storage solution.

Technical Specifications

The X25320S-2.7T1 operates at a supply voltage of 2.7V (check the Intersil datasheet for the exact voltage range). The SPI clock frequency is typically up to 5 MHz. The operating temperature range is usually from -40°C to +85°C. Data retention is typically specified as greater than 100 years. Consult the Intersil datasheet for complete specifications and operating characteristics, as well as package details for the 'T1' variant.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,352 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess