The X25057 is a 512 x 8 (4K) SPI Serial CMOS EEPROM manufactured by Intersil. This device provides a non-volatile storage solution that is ideal for applications requiring the storage of configuration parameters, calibration data, or other small amounts of persistent data. Its Serial Peripheral Interface (SPI) allows for easy integration with microcontrollers and other digital systems.
Applications
- Consumer Electronics: Storing user preferences, channel settings, and calibration data in TVs, set-top boxes, DVD players, and other consumer devices.
- Industrial Control Systems: Implementing in programmable logic controllers (PLCs), data loggers, and other industrial equipment to store configuration parameters, calibration values, and sensor data.
- Medical Devices: Utilizing in medical equipment such as patient monitors, diagnostic tools, and therapeutic devices to store device settings, calibration information, and patient-specific data.
- Automotive Electronics: Incorporating into automotive systems, including engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems, to store calibration maps, diagnostic codes, and system parameters.
- Telecommunications Equipment: Applying in network equipment such as routers, modems, and switches to store configuration data, network settings, and security parameters.
Features
- 4Kbit (512 x 8) EEPROM: Offers a non-volatile storage capacity of 4096 bits, organized as 512 bytes.
- SPI Serial Interface: Employs a standard SPI interface for simple and direct communication with microcontrollers and other digital systems.
- Low-Voltage Operation: Operates over a wide voltage range, typically from 2.7V to 5.5V, making it suitable for battery-powered and low-power applications.
- Self-Timed Write Cycle: Features a self-timed write cycle that simplifies the write process and reduces system overhead.
- Write Protect Function: Includes hardware and software write protection features to prevent accidental data corruption.
- High Reliability: Offers high endurance and data retention characteristics, ensuring reliable long-term storage.
- Low Power Consumption: Designed for low power consumption, making it ideal for portable and energy-efficient applications.
Benefits
- Non-Volatile Storage: Retains stored data even when power is removed, ensuring data persistence for critical applications.
- Simple Integration: The SPI interface allows for easy integration with a wide range of microcontrollers and digital devices.
- Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage needs.
- Robust Performance: High endurance and data retention characteristics ensure reliable performance over the device's lifetime.
- Data Protection: Write protection features prevent unintended data modifications, enhancing data integrity.
Additional Details
The X25057 EEPROM uses a CMOS process to minimize power consumption and maximize reliability. It supports various operating modes, including byte write, page write, and read operations, all controlled via the SPI interface. The device also includes a status register that provides information about the device's write status. Package options may include SOIC and DIP. This part is ideal for applications where small amounts of non-volatile memory are required with an easy-to-use SPI interface.