EN
  • EN
  • DE

X25020S-2.7T1

Part No X25020S-2.7T1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403775-X25020S-2.7T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25020S-2.7T1 CAD Model

Description

The X25020S-2.7T1 is a 2Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) from Intersil (now Renesas). The "-2.7" indicates that it is designed for low-voltage operation, typically around 2.7V. The "T1" likely refers to a specific packaging or tape and reel option for automated assembly. This EEPROM provides non-volatile storage, retaining data even when power is removed, and is suitable for applications needing frequent data updates.

Applications:

  • Low-Power Microcontroller Systems: Storing configuration settings and program parameters in systems operating at 2.7V.
  • Battery-Powered Devices: Used in portable devices, sensors, and handheld equipment that rely on battery power.
  • Consumer Electronics: Retaining user preferences and settings in devices designed for low-voltage operation.
  • Industrial Automation: Storing calibration data and sensor readings in low-power industrial control systems.
  • Medical Devices: Used in portable medical devices for storing patient data and device configurations.
  • Smart Cards: Storing authentication data and security information in low-voltage smart card applications.

Features:

  • 2Kb Serial EEPROM: Provides 2048 bits of non-volatile storage.
  • SPI Interface: Uses the Serial Peripheral Interface (SPI) for easy communication with microcontrollers.
  • 2.7V Operation: Optimized for low-voltage operation at approximately 2.7V.
  • Self-Timed Write Cycle: Simplifies write operations with internal timing control.
  • Write Protect Feature: Protects against accidental data overwrites and corruption.
  • High Endurance: Withstands a large number of write/erase cycles for long-term reliability.
  • Small Package: Available in small surface-mount packages such as SOIC for space-constrained applications.
  • T1 Packaging: Packaged in tape and reel for automated assembly processes.

Benefits:

  • Non-Volatile Storage: Retains data even without power.
  • Low-Voltage Operation: Minimizes power consumption in low-voltage systems.
  • Easy SPI Interface: Simplifies integration with microcontrollers.
  • Reliable Data Retention: Ensures data integrity and reliability in various operating conditions.
  • Write Protection: Prevents unintended data changes.
  • Cost-Effective: Provides a cost-efficient solution for non-volatile memory needs in low-voltage applications.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly.

Additional Details:

Refer to the Intersil (now Renesas) datasheet for the X25020S-2.7T1 for complete technical specifications, including operating voltage range, timing characteristics, pin configurations, and package dimensions. Confirm that the voltage ratings are suitable for your application and that the package type and tape and reel specifications meet your assembly requirements. The datasheet provides detailed information on the SPI communication protocol and command set. This device is well-suited for embedded systems requiring a small, low-voltage, non-volatile memory solution that is easy to integrate and assemble.

You May Also Be Interested in

Atmel
Lowest to $0.9794
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess