Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411924-X24C08S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C08S CAD Model

Description

The X24C08S is an 8Kb CMOS EEPROM manufactured by Intersil. This device is a serially accessed, non-volatile memory solution used in various electronic systems for storing configuration data, user preferences, and other information that needs to be preserved even when power is off.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, DVD players, and other appliances for storing user settings, channel lists, and firmware configurations.
  • Industrial Control Systems: Employed in industrial equipment to store calibration data, program parameters, and operational settings.
  • Automotive Electronics: Integrated into automotive systems to store configuration parameters, sensor calibration data, and diagnostic information.
  • Medical Devices: Used in medical equipment for storing device settings, calibration data, and patient-related information.
  • Telecommunications Equipment: Utilized in telecommunications devices to store network configurations and operating parameters.

Features:

  • 8Kb EEPROM: Provides a storage capacity of 8192 bits of non-volatile memory.
  • Serial Interface: Uses a two-wire serial interface (I2C compatible) for communication with microcontrollers and other digital systems.
  • Low-Voltage Operation: Operates at a low voltage, typically 5V.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying write operations by automatically managing timing.
  • Page Write Capability: Supports page write mode, enabling the writing of multiple bytes in a single operation.
  • High Reliability: Designed for long-term data retention and high endurance, ensuring data integrity.
  • Small Package: Available in a small package (e.g., SOIC-8) for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains stored data even when power is removed, preserving critical information.
  • Easy Integration: The simple serial interface facilitates easy integration with a wide range of microcontrollers.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Write Operations: The self-timed write cycle reduces the complexity of write operations.
  • Faster Write Times: Page write mode accelerates the writing of multiple bytes of data.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory storage.

Additional Details:

The X24C08S typically operates within a voltage range of 4.5V to 5.5V. It communicates using the standard I2C protocol, with a clock frequency up to 100kHz. The page write feature allows for writing multiple bytes (typically 16 bytes) within a single write cycle, improving write efficiency. The device is commonly available in an SOIC-8 package and is designed for reliable performance in a range of environments.

You May Also Be Interested in

Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention