EN
  • EN
  • DE

X24C04S8T6

Part No X24C04S8T6
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411922-X24C04S8T6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C04S8T6 CAD Model

Description

The X24C04S8T6 is a 4Kb CMOS EEPROM manufactured by Intersil. It utilizes a serial interface for communication and is specifically designed for non-volatile data storage in various applications. The 'T6' suffix often indicates a specific packaging or temperature grade variant.

Applications:

  • Consumer Electronics: Used for storing user settings and configurations in televisions, DVD players, and audio equipment.
  • Industrial Control: Implemented in industrial control systems to store calibration data, equipment settings, and operating parameters.
  • Automotive Electronics: Employed in automotive systems for storing configuration parameters, sensor calibration values, and diagnostic information.
  • Medical Devices: Used in medical equipment for storing device settings and patient-related data.
  • Telecommunications Equipment: Integrated into telecommunications devices for storing network configurations and operating parameters.

Features:

  • 4Kb EEPROM: Offers a storage capacity of 4096 bits of non-volatile memory.
  • Serial Interface: Utilizes a two-wire serial interface (I2C compatible) for communication with microcontrollers and other digital systems.
  • Low-Voltage Operation: Typically operates at a low voltage, usually around 5V.
  • Self-Timed Write Cycle: Incorporates a self-timed write cycle, simplifying write operations by automatically managing timing.
  • Page Write Capability: Supports page write mode, enabling the writing of multiple bytes in a single operation.
  • High Reliability: Designed for long-term data retention and high endurance, ensuring data integrity.
  • Compact Package: Available in a small package (e.g., SOIC-8) for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains stored data even when power is removed, preserving critical information.
  • Easy Integration: The simple serial interface facilitates easy integration with a wide range of microcontrollers.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Write Operations: The self-timed write cycle reduces the complexity of write operations.
  • Faster Write Times: Page write mode accelerates the writing of multiple bytes of data.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory storage.

Additional Details:

The X24C04S8T6 typically operates within a voltage range of 4.5V to 5.5V. It conforms to the standard I2C protocol with a clock frequency up to 100kHz. The page write function allows writing multiple bytes (typically 16 bytes) within a single write cycle, improving the write efficiency. The 'T6' suffix likely indicates a specific temperature grade or packaging variant, which should be verified with the datasheet. The device is available in an SOIC-8 package and is designed for robust performance in a range of environments.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess