EN
  • EN
  • DE

X24165

Part No X24165
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403713-X24165
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24165 CAD Model

Description

The X24165 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It's designed for non-volatile data storage in various electronic applications, allowing for in-system programming and reprogramming. The device maintains stored data even when power is removed.

Applications

  • Embedded Systems: For storing configuration parameters, calibration data, and firmware updates in embedded devices.
  • Industrial Control Systems: Stores process parameters, settings, and recipes in industrial automation equipment.
  • Consumer Electronics: Used in devices such as set-top boxes, DVD players, and other home entertainment systems for storing user preferences and system settings.
  • Automotive Electronics: For storing configuration data, calibration values, and diagnostic information in automotive control units.
  • Medical Devices: Stores calibration data and device-specific parameters in medical equipment.

Features

  • 16K (2K x 8) Memory Organization: Provides a storage capacity of 16,384 bits, organized as 2048 bytes.
  • Self-Timed Write Cycle: Simplifies write operations, reducing system overhead and eliminating the need for precise timing control by the host system.
  • Low-Power CMOS Technology: Consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Serial Interface: Utilizes a serial interface (likely I2C or SPI) for communication, reducing pin count and simplifying interfacing with microcontrollers.
  • Data Protection Features: Incorporates data protection mechanisms to prevent accidental data corruption during write cycles or power loss.
  • High Endurance: Designed for a high number of write/erase cycles, ensuring data integrity and longevity.

Benefits

  • Non-Volatile Data Storage: Retains stored data even when power is removed, ensuring critical system parameters and user settings are preserved.
  • In-System Programmability: Enables easy updating and modification of stored data without requiring the removal of the device from the system.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simplified Interface: The serial interface simplifies integration with microcontrollers and other digital devices.
  • High Reliability: Guarantees reliable data storage and retrieval, ensuring system stability and performance.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements in a variety of applications.

The X24165's serial interface allows for easy interfacing with a wide range of microcontrollers and digital systems. Its low power consumption and robust data protection features make it a reliable choice for applications requiring non-volatile memory. Consult the Intersil datasheet for detailed specifications and operating characteristics.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess