EN
  • EN
  • DE

X24164ST1

Part No X24164ST1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403712-X24164ST1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24164ST1 CAD Model

Description

The X24164ST1 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This device is specifically designed to store non-volatile data, allowing for retention of information even when power is removed. The 'ST1' likely denotes a specific packaging or temperature range variation.

Applications

  • Embedded Systems: Frequently used for storing configuration data, program code, or calibration values in embedded systems.
  • Industrial Automation: Ideal for storing parameters and settings in industrial control equipment.
  • Consumer Electronics: Found in devices such as set-top boxes, smart appliances, and remote controls for storing user preferences and system settings.
  • Automotive Applications: Used for storing settings and parameters in automotive electronics, such as engine control units (ECUs) and infotainment systems.
  • Medical Devices: Used to store calibration data and device-specific settings in medical equipment.

Features

  • 16K (2K x 8) Memory Organization: Provides a storage capacity of 16,384 bits, organized as 2048 bytes.
  • Self-Timed Write Cycle: Simplifies write operations, eliminating the need for precise timing control by the host system.
  • Low-Power CMOS Technology: Operates with minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Serial Interface: Employs a serial communication interface (typically I2C or SPI) to minimize pin count and simplify interfacing with microcontrollers.
  • Data Protection Features: Includes built-in data protection mechanisms to prevent accidental data corruption during write cycles or power loss.
  • High Endurance: Designed for a high number of write/erase cycles, ensuring data integrity over the device's lifespan.

Benefits

  • Non-Volatile Data Storage: Maintains stored data even when power is removed, crucial for retaining critical system parameters and user settings.
  • In-System Programmability: Allows for easy updating and modification of stored data without removing the device from the system.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simplified Interface: The serial interface simplifies integration with microcontrollers and other digital devices.
  • High Reliability: Guarantees reliable data storage and retrieval, ensuring system stability and performance.
  • Cost-Effective: Provides an economical solution for non-volatile memory requirements in a wide range of applications.

The X24164ST1's serial interface allows it to be easily connected to various microcontrollers and digital systems. Its low power consumption and robust data protection make it a good choice for applications where reliable non-volatile memory is needed. Check the Intersil datasheet for detailed specifications and operating characteristics.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess