EN
  • EN
  • DE

X24128S14

Part No X24128S14
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403709-X24128S14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24128S14 CAD Model

Description

The X24128S14 is a 16K x 8 (128Kbit) serial EEPROM manufactured by Intersil (now Renesas). This device uses a serial interface, typically I2C, for communication and is designed for applications requiring non-volatile storage of data such as configuration settings, calibration parameters, or user preferences.

Applications

  • Embedded Systems: Used in a variety of embedded applications for storing configuration and operational data.
  • Industrial Control: Employed in industrial equipment for storing calibration settings, sensor data, and other critical parameters.
  • Networking Equipment: Used for storing network configuration information, security settings, and other non-volatile data.
  • Consumer Electronics: Integrated into consumer devices for storing user preferences, device settings, and other information.
  • Medical Devices: Used for storing calibration data, patient information, and other critical data in medical equipment.

Features

  • 128Kbit EEPROM: Provides 131,072 bits of non-volatile storage.
  • Serial Interface: Communicates through a serial interface, typically I2C.
  • Low-Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • High Endurance: Capable of withstanding a high number of write/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring settings and configurations are preserved.
  • Easy Integration: Simple serial interface simplifies integration with microcontrollers and other devices.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides a reliable and durable solution for storing critical data.
  • Compact Size: Small package size allows for use in space-constrained applications.

The X24128S14 typically operates on a supply voltage of 5V, although some versions may support 3.3V operation. It's available in various package types, including SOIC and TSSOP. Key technical specifications include the operating temperature range, the maximum write cycle time, and the data retention period (often specified as several decades). The I2C interface usually supports standard and fast modes. The 'S14' likely refers to the specific package type and pin configuration. The Intersil X24128S14 offers a reliable and cost-effective solution for storing non-volatile data in a broad range of electronic systems. It allows you to store 16 kilobytes of data and serially access it.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess