EN
  • EN
  • DE

X22C12S

Part No X22C12S
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403700-X22C12S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X22C12S CAD Model

Description

The X22C12S is a CMOS nonvolatile static RAM (NVSRAM) manufactured by Intersil. These devices offer a reliable memory solution that combines the speed of static RAM with the non-volatility of EEPROM technology. This allows data to be retained even when power is removed, making them ideal for applications requiring data security and integrity.

Applications

  • Data Logging: Used in systems where critical data needs to be recorded and preserved in case of power loss.
  • Meter Reading: Employed in smart meters to store usage data persistently.
  • Industrial Control: Implemented in programmable logic controllers (PLCs) and other industrial automation equipment to retain program settings and operational parameters.
  • Point-of-Sale (POS) Systems: Used for storing transaction data and ensuring that sales records are not lost during power outages.
  • Medical Devices: Integrated into medical equipment for storing patient data and configuration settings.

Features

  • Nonvolatile Data Storage: Retains data without power using an embedded EEPROM.
  • Fast Access Time: Provides quick read and write operations, comparable to standard SRAM.
  • Automatic Store on Power-Down: Automatically saves data to EEPROM when power is lost.
  • Software-Controlled Store Operations: Allows manual backup of RAM data to EEPROM.
  • High Endurance: Capable of withstanding a large number of store cycles.

Benefits

  • Data Security: Ensures that critical data is preserved in the event of power failure, preventing data loss and corruption.
  • Increased System Reliability: Enhances the overall reliability of systems by providing a nonvolatile memory solution.
  • Reduced Maintenance: Minimizes the need for battery backups, reducing maintenance costs.
  • Improved Performance: Combines the speed of SRAM with the non-volatility of EEPROM, offering optimal performance.
  • Simplified System Design: Streamlines system design by integrating both volatile and nonvolatile memory functions into a single device.

The X22C12S typically requires a supply voltage of 5V. The 'S' likely indicates a surface mount package (SOIC), as opposed to a through-hole DIP package. Specific technical specifications vary depending on the exact model and revision, but generally include an access time in the range of nanoseconds and a data retention capability of several years. The device integrates a control logic that manages the data transfer between the SRAM and EEPROM components, including automatic store operations and software-triggered manual backups. The Intersil X22C12S is a robust and versatile memory solution suitable for a wide range of applications requiring dependable nonvolatile data storage.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess