EN
  • EN
  • DE

X22C10SM

Part No X22C10SM
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403696-X22C10SM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X22C10SM CAD Model

Description

The Intersil X22C10SM is a CMOS Static Random Access Memory (SRAM) device similar to the X22C10S. It's characterized by low power consumption and rapid access speeds, making it well-suited for applications needing both energy efficiency and swift data retrieval.

Applications

  • Embedded Systems: Used in embedded applications where compact, fast memory is needed for storing data.
  • Industrial Control Systems: Integrated into industrial control equipment for storing process parameters and configuration settings.
  • Medical Devices: Found in medical devices needing low-power, reliable memory.
  • Consumer Electronics: Implemented in consumer devices, particularly portable ones, where battery life is paramount.
  • Data Logging: Used in low-power data logging systems for quick recording and storage of small data sets.

Features

  • CMOS Technology: Leverages CMOS technology to minimize power consumption.
  • Static RAM (SRAM): Retains data without needing constant refreshing, as long as power is supplied.
  • Fast Access Time: Provides rapid read and write access due to its static memory design. Likely around 55ns or less.
  • Single Power Supply: Operates from a single voltage supply, simplifying the design process. Generally, 5V.
  • TTL Compatibility: Interfaces directly with TTL logic levels for streamlined integration with digital components.
  • Three-State Outputs: Features three-state outputs for simple memory expansion and interfacing with bus systems.

Benefits

  • Energy Efficiency: Reduces energy usage, extending battery life in portable equipment.
  • High Performance: Enables quick data processing and enhanced system responsiveness.
  • Simplified Design: Makes system design simpler thanks to the single power supply and TTL compatibility.
  • Reliable Operation: Offers consistent and reliable data storage because of its static memory characteristics.
  • Easy Integration: Makes integration with diverse digital systems easy via its three-state output capability.

Additional Details

The X22C10SM is typically available in packages such as DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). Its operational temperature range is usually between -40°C to +85°C, suiting many operating conditions. The exact memory capacity requires datasheet confirmation, but is most likely a 1K (1024 bytes) memory chip. Datasheets from Intersil are essential for definitive data on particular units. The 'SM' suffix could indicate a specific packaging or temperature grade variant.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess