EN
  • EN
  • DE

X22C10S

Part No X22C10S
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403695-X22C10S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X22C10S CAD Model

Description

The Intersil X22C10S is a CMOS Static Random Access Memory (SRAM) device. It is known for its low power consumption and fast access times, making it suitable for a variety of applications where quick data retrieval and energy efficiency are crucial.

Applications

  • Embedded Systems: Utilized in embedded systems requiring small, fast memory for data storage.
  • Industrial Control Systems: Integrated into industrial control hardware for storing configuration and process data.
  • Medical Devices: Employed in medical equipment where low power and reliable memory are essential.
  • Consumer Electronics: Used in consumer devices such as portable electronics, where battery life is a significant concern.
  • Data Logging: Suitable for low-power data logging applications where small amounts of data need to be quickly recorded and stored.

Features

  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Static RAM (SRAM): Retains data as long as power is supplied, without the need for refreshing.
  • Fast Access Time: Offers quick read and write operations due to its static memory structure. Typically 55ns or faster.
  • Single Power Supply: Operates on a single power supply voltage, simplifying system design. Usually 5V.
  • TTL Compatibility: Compatible with TTL logic levels, facilitating integration with other digital components.
  • Three-State Outputs: Features three-state outputs, allowing for easy memory expansion and bus interfacing.

Benefits

  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • High Performance: Provides fast data access, enhancing system responsiveness.
  • Simplified Design: Simplifies system design with its single power supply and TTL compatibility.
  • Reliable Operation: Ensures stable and reliable data storage due to its static memory structure.
  • Easy Integration: Facilitates easy integration with various digital systems through its three-state outputs.

Additional Details

The X22C10S is commonly available in DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit) packages. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a variety of environments. The exact memory capacity will need to be confirmed with its datasheet but generally signifies 1K (1024 bytes). Datasheets from Intersil should be consulted for definitive information on any specific units.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess