EN
  • EN
  • DE

TW8833S-DENA1-GR

Part No TW8833S-DENA1-GR
Manufacturer Intersil
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396986-TW8833S-DENA1-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8833S-DENA1-GR CAD Model

Description

The TW8833S-DENA1-GR is a highly integrated LCD video processor designed by Intersil, primarily aimed at automotive and embedded display applications. It supports multiple analog and digital video inputs, allowing for versatile connectivity with various video sources. The processor integrates advanced features such as de-interlacing, scaling, and color management to ensure high-quality video output on LCD panels.

Applications:

  • Automotive In-Vehicle Infotainment (IVI) systems
  • Rear-seat entertainment systems
  • Car navigation systems
  • Display audio systems
  • Automotive monitors

Features:

  • Multiple Analog Video Inputs: Supports CVBS, S-Video, and YPbPr inputs.
  • Digital Video Input: Supports digital video input formats.
  • De-interlacing: Converts interlaced video signals to progressive scan for improved display quality.
  • Scaling: Scales the video resolution to match the LCD panel's native resolution.
  • On-Screen Display (OSD): Integrated OSD controller for displaying menus and information.
  • Color Management: Offers brightness, contrast, saturation, and hue adjustments for optimal color reproduction.
  • LCD Panel Interface: Supports various LCD panel interfaces, including TTL and LVDS.
  • Power Management: Includes power-saving modes to minimize power consumption.

Benefits:

  • Enhanced Video Quality: Provides clear and crisp images with advanced de-interlacing and scaling algorithms.
  • Versatile Connectivity: Supports a wide range of analog and digital video sources.
  • Integrated Functionality: Reduces the number of external components needed, simplifying system design and lowering costs.
  • Flexible Display Options: Compatible with various LCD panel types, providing flexibility in display selection.
  • Low Power Consumption: Optimizes power usage, making it suitable for battery-powered applications.
  • User-Friendly Interface: On-screen display capabilities allow for easy menu navigation and control.

Additional Details:

The TW8833S-DENA1-GR typically operates from a 3.3V power supply and is available in a QFP package. The integrated ADC (Analog-to-Digital Converter) is essential for converting analog video signals into digital format for processing. The de-interlacing feature minimizes artifacts and improves image clarity, especially important for displaying older video content on modern LCD screens. The scaling feature allows the video to fit the display resolution perfectly, ensuring optimal viewing experience. Its power management capabilities make it a good choice for automotive applications, where power efficiency is crucial.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess