EN
  • EN
  • DE

TW8804-BALC3-GR

Part No TW8804-BALC3-GR
Manufacturer Intersil
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396971-TW8804-BALC3-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8804-BALC3-GR CAD Model

Description

The TW8804-BALC3-GR, manufactured by Intersil, is a highly integrated LCD video processor designed for automotive and other embedded display systems. This video processor combines advanced video processing capabilities with a flexible interface to support a variety of LCD panels and video input formats. The device is engineered to deliver high-quality video output while maintaining low power consumption, making it ideal for automotive environments.

Applications:

  • Automotive Rearview Camera Systems
  • In-Vehicle Infotainment (IVI) Systems
  • Automotive Navigation Displays
  • Rear Seat Entertainment Systems
  • Portable Media Players

Features:

  • Multiple Video Inputs: Supports composite video (CVBS), S-Video, and component video (YPbPr) inputs.
  • Integrated Analog-to-Digital Converter (ADC): Features an integrated ADC to convert analog video signals into digital format for processing.
  • Scaler and Deinterlacer: Includes a high-quality scaler to adjust the output resolution to match the LCD panel and a deinterlacer to reduce motion artifacts.
  • Color Processing: Adjustable color controls including brightness, contrast, saturation, and hue for optimal video output.
  • On-Screen Display (OSD): Integrated OSD controller for displaying text and graphics on the video output.
  • Panel Interface: Supports various LCD panel interfaces including digital RGB and TTL.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for battery-powered and automotive applications.
  • Advanced Noise Reduction: Features noise reduction technology to minimize video noise and improve image clarity.

Benefits:

  • Enhanced Video Quality: Delivers sharp and clear video output with minimal artifacts.
  • Flexible Video Input Options: Compatible with a wide range of video input formats, allowing for versatile connectivity.
  • Customizable Display Settings: Adjustable color and display settings to optimize the viewing experience.
  • Simplified System Design: Integration of multiple video processing functions reduces the need for external components.
  • Energy Efficient: Low power consumption extends battery life and reduces heat dissipation.

Additional Details: The TW8804-BALC3-GR typically operates with a 3.3V power supply for digital circuits and a 1.8V supply for the core logic. It includes built-in test patterns to simplify system testing and calibration. The device is designed to operate over a wide temperature range, making it suitable for automotive applications. Its compact package allows for easy integration into space-constrained environments.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7955 $71.1820
8+ $14.6015 $116.8120
13+ $14.1453 $183.8889
17+ $13.6890 $232.7130
22+ $13.2326 $291.1172
30+ $11.8637 $355.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 755 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess