The RURP890 is a hyperfast rectifier designed for high-frequency applications. It is well-suited for use in switching power supplies and other circuits requiring fast and efficient rectification.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- DC-DC converters
- Freewheeling diodes in inductive loads
- Solar inverters
Features
- Hyperfast Recovery Time: Enables high-frequency operation and minimizes switching losses.
- Low Forward Voltage Drop: Reduces power dissipation and improves thermal performance.
- High Reverse Voltage: Suitable for applications with high voltage requirements.
- High Surge Current Capability: Provides robustness against transient events and overload conditions.
- High-Temperature Operation: Ensures reliable performance in demanding environments.
Benefits
- Increased Efficiency: Hyperfast recovery minimizes switching losses, leading to higher efficiency in power conversion applications.
- Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving system reliability and extending component life.
- Improved System Reliability: High surge current capability protects against voltage spikes and transient events.
Specifications
The RURP890 features a maximum repetitive peak reverse voltage of 900V and an average rectified forward current of 8A. Its hyperfast reverse recovery time is typically around 35ns. The operating junction temperature range is -65°C to +175°C. Package type is usually TO-220AC.