EN
  • EN
  • DE

RFP8P06E

Part No RFP8P06E
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Description 8A, 60V, 0.300 Ohm, P-Channel Power MOSFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 294105-RFP8P06E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFP8P06E CAD Model

Description

The RFP8P06E is a P-Channel enhancement mode power MOSFET designed for power switching applications. Manufactured by Intersil, it offers fast switching speed, low on-resistance, and is suitable for applications requiring efficient power control. This MOSFET is commonly used in various power management and motor control circuits.

Applications:

  • DC-DC converters
  • Power inverters
  • Motor drives
  • High-side switching
  • Load switching

Features:

  • Fast Switching Speed
  • Low On-Resistance (RDS(on))
  • Single Pulse Avalanche Energy Rated
  • Linear Transfer Characteristics
  • Pb-Free Plus Anneal Available (RoHS Compliant)

Benefits:

  • Improved efficiency: Low RDS(on) minimizes conduction losses, resulting in higher efficiency and reduced heat generation.
  • Enhanced reliability: Avalanche rating ensures robustness and reliability in inductive load applications, preventing device failure due to voltage spikes.
  • Reduced switching losses: Fast switching speed minimizes switching losses, further improving overall efficiency and reducing heat dissipation.
  • Simplified design: Linear transfer characteristics simplify the design of analog control circuits.
  • Environmentally friendly: RoHS compliance ensures the device meets environmental standards.

Additional Details:

The RFP8P06E features a drain-to-source voltage (VDS) of -60V and a continuous drain current (ID) of -8A. Its low RDS(on) contributes to efficient power handling. It's available in a TO-220 package. The device's fast switching speed and low gate charge contribute to reduced switching losses, further enhancing its efficiency in high-frequency applications. It's also designed to withstand single pulse avalanche energy, making it more resistant to damage from inductive loads. It is compliant with RoHS standards, making it suitable for environmentally conscious applications. It is specifically designed for high side switching applications due to its P-channel configuration.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess