EN
  • EN
  • DE

Q5962R9570801VJC

Part No Q5962R9570801VJC
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 285383-Q5962R9570801VJC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q5962R9570801VJC CAD Model

Description

The Q5962R9570801VJC is a radiation-hardened operational amplifier manufactured by Intersil. This operational amplifier is designed for use in environments with high levels of radiation, making it suitable for space applications, military systems, and nuclear instrumentation.

Applications:

  • Satellite and Spacecraft Systems: Used in various subsystems including power management, telemetry, and control systems where radiation tolerance is critical.
  • Military and Defense Systems: Employed in missile guidance systems, radar systems, and communication equipment that operate in harsh environments.
  • Nuclear Instrumentation: Utilized in radiation monitoring equipment, nuclear reactors, and research facilities dealing with radioactive materials.
  • High-Altitude Avionics: Found in aircraft systems that are exposed to increased levels of cosmic radiation.

Features:

  • Radiation Hardened: Specifically designed to withstand high levels of ionizing radiation, ensuring reliable performance in harsh environments.
  • Low Input Offset Voltage: Provides accurate signal amplification with minimal offset errors.
  • High Open-Loop Gain: Delivers significant amplification, suitable for a variety of signal processing applications.
  • Wide Bandwidth: Enables the amplification of a broad range of frequencies, catering to different application requirements.
  • Low Noise: Minimizes unwanted noise in the amplified signal, enhancing signal integrity.
  • Single or Dual Supply Operation: Offers flexibility in power supply configurations, accommodating different system designs.
  • Temperature Range: Specified to operate over a wide temperature range, ensuring stability in extreme conditions.

Benefits:

  • Reliable Performance in Harsh Environments: Ensures consistent and dependable operation even when exposed to high radiation levels.
  • Accurate Signal Amplification: Minimizes signal distortion and offset errors, providing precise signal processing.
  • Versatile Application: Suitable for a wide range of applications due to its high gain, bandwidth, and low noise characteristics.
  • Design Flexibility: Offers options for single or dual supply operation, simplifying integration into different system architectures.
  • Extended Operational Life: Withstands the degrading effects of radiation, extending the lifespan of the system it is integrated into.

Additional Details:

The Q5962R9570801VJC operational amplifier typically features a bipolar or CMOS design optimized for radiation tolerance. Key specifications include total ionizing dose (TID) rating, single event effects (SEE) immunity, input bias current, slew rate, and power consumption. It is often available in hermetically sealed packages to further enhance its reliability in extreme conditions. Detailed datasheets provide comprehensive electrical characteristics and performance data for engineers to properly integrate the component. This part is crucial in maintaining the integrity and functionality of critical systems operating in radiation-rich environments.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess