Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411904-X24C01P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C01P CAD Model

Description

The Intersil X24C01P is a 1Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) with a serial interface. It is organized as 128 bytes x 8 bits and uses a 2-wire interface (I2C) for communication, providing non-volatile storage for small amounts of data.

Applications:

  • Consumer Electronics: Storing user settings, preferences, and configuration data in devices such as TVs, set-top boxes, DVD players, and remote controls.
  • Industrial Control: Used in industrial sensors, meters, and control systems for storing calibration constants, device identification, and system parameters.
  • Instrumentation: Employed in test and measurement equipment for storing calibration data, instrument settings, and serial numbers.
  • Medical Devices: Provides non-volatile storage for device settings, calibration information, and patient-related data in medical equipment.
  • Automotive Electronics: Used for storing configuration settings, diagnostic codes, and vehicle identification information in automotive systems.

Features:

  • 1Kbit (128 x 8) EEPROM: Offers a capacity of 1024 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other digital devices.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the write cycle timing.
  • Low Voltage Operation: Suitable for low-power and battery-powered applications.
  • Schmitt Trigger Inputs: Improves noise immunity on the serial interface lines.
  • Write Protect Feature: Prevents accidental data corruption during write operations.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data persistence.
  • Easy Integration: The I2C interface allows for simple connection to a wide range of microcontrollers.
  • Reduced System Complexity: The self-timed write cycle reduces the need for external timing components.
  • Low Power Consumption: Makes it suitable for battery-operated and energy-sensitive applications.
  • Improved Noise Immunity: Schmitt trigger inputs enhance the reliability of serial communication.
  • Data Protection: The write protect feature safeguards against accidental data modification.

Additional Details:

The X24C01P typically operates within a voltage range of 2.7V to 5.5V. The I2C interface supports standard and fast mode operation. It's commonly available in various package options, including DIP, SOIC, and TSSOP. Data retention is guaranteed for several years, and endurance is typically rated for millions of write cycles per byte. Refer to the device datasheet for specific electrical characteristics, timing diagrams, and application notes. The 'P' suffix usually denotes a specific package type, often a DIP (Dual In-line Package). Verify the datasheet for the specific package and its pinout.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 28CDIP
Need more? Email Us
ECAD model for 5962-3829407MXA
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1472BV33-200BZXC
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2
Need more? Email Us
ECAD model for MR256A08BYS35
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C12681KV18-450BZXC
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
ECAD model for IS43LD16160B-25BLI
Kingston
IC FLSH 512GBIT EMMC 5.1 153FBGA
Need more? Email Us
ECAD model for EMMC64G-IY29-5B101
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C1564XV18-450BZXC
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention