EN
  • EN
  • DE

ISL95521HRZ-T

Part No ISL95521HRZ-T
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Hybrid Power Boost and Narrow VDC Configurations Combination Battery Charger with SMBus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1065959-ISL95521HRZ-T
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL95521HRZ-T CAD Model

Description

The ISL95521HRZ-T is a highly integrated battery charger and power management IC (PMIC) from Intersil, designed for use in a wide range of portable devices. It is particularly well-suited for applications that require efficient charging and power delivery, such as laptops, tablets, and power banks. This PMIC integrates multiple functions into a single chip, providing a compact and cost-effective solution for power management.

Applications

  • Laptops and notebooks
  • Tablets
  • Power banks and portable chargers
  • USB-C power delivery devices
  • Other battery-powered devices

Features

  • Integrated battery charger
  • Power path management
  • USB-C power delivery (PD) support
  • High efficiency
  • Protection features (overvoltage, overcurrent, thermal)

Benefits

  • Simplified system design
  • Reduced component count
  • Improved battery charging efficiency
  • Enhanced safety and reliability
  • Compliance with USB-C PD standards

Additional Details

The ISL95521HRZ-T typically supports various battery chemistries, including Lithium-ion and Lithium-polymer. It incorporates advanced charging algorithms to optimize battery life and charging speed. The power path management feature allows the system to operate directly from the adapter, bypassing the battery and reducing heat generation during high-power operations. The USB-C PD support enables the device to negotiate power delivery contracts with USB-C power adapters, allowing for faster charging and higher power levels. The integrated protection features safeguard the battery and the system from damage due to overvoltage, overcurrent, and thermal events. Its high efficiency minimizes power loss and extends battery life. This PMIC's compact size and comprehensive feature set make it an ideal choice for a wide range of portable applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5363 $60.8993
26+ $4.5425 $118.1050
40+ $4.4006 $176.0240
55+ $4.2586 $234.2230
71+ $4.1167 $292.2857
94+ $3.6908 $346.9352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,061 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess