EN
  • EN
  • DE

ISL89412IBZ

Part No ISL89412IBZ
Manufacturer Intersil
Catalog PMIC - Gate Drivers
Description IC DRVR MOSFET DUAL-CH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise and Fall Time 7.5ns, 10ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1048895-ISL89412IBZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL89412IBZ CAD Model

Description

The ISL89412IBZ is a high-speed, low-side MOSFET driver from Intersil (now Renesas). It is designed to drive N-channel MOSFETs in various power electronics applications, offering fast switching speeds and robust performance. This driver is particularly well-suited for applications requiring efficient power conversion and high-frequency operation.

Applications

  • Synchronous Rectification: Used in power supplies to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Converters: Implemented in buck, boost, and half-bridge converters for efficient power conversion.
  • Motor Control: Drives MOSFETs in motor control circuits for precise speed and torque management.
  • Class-D Amplifiers: Used in audio amplifiers for efficient switching of power devices.
  • Uninterruptible Power Supplies (UPS): Integral in UPS systems to manage power flow and switch to battery power during outages.

Features

  • High Peak Output Current: Delivers high gate drive current to quickly switch MOSFETs, minimizing switching losses.
  • Wide Supply Voltage Range: Operates over a broad voltage range, accommodating various system requirements.
  • Fast Propagation Delay: Offers minimal delay between input signal and output response, enabling high-frequency operation.
  • Adjustable Dead-Time Control: Allows users to optimize dead-time to prevent shoot-through and improve efficiency.
  • Enable/Disable Control: Provides an enable/disable pin for precise control over the driver's operation.
  • Under-Voltage Lockout (UVLO): Protects the MOSFET by preventing operation when the supply voltage is too low.

Benefits

  • Improved Efficiency: Reduces switching losses in power conversion circuits, leading to higher overall efficiency.
  • Enhanced Reliability: Protects MOSFETs from damage due to overvoltage, undervoltage, and shoot-through.
  • Simplified Design: Integrates multiple functions into a single chip, simplifying the design process.
  • Increased Power Density: Enables smaller and more compact power supply designs due to efficient operation.
  • Precise Control: Allows for precise control over MOSFET switching, optimizing performance for specific applications.

Additional Details

The ISL89412IBZ typically features a low-side configuration, meaning it drives MOSFETs with their source connected to ground. It often comes in a small, thermally enhanced package to facilitate heat dissipation. The device's adjustable dead-time control is a crucial feature, allowing designers to fine-tune the switching behavior to minimize losses and prevent shoot-through, which can damage the MOSFETs. Its fast propagation delay ensures that the MOSFET switches quickly and efficiently, reducing switching losses and improving overall system performance. This driver's robust design and protection features make it a reliable choice for demanding power electronics applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1009 $63.0270
70+ $1.7244 $120.7080
105+ $1.6701 $175.3605
145+ $1.6170 $234.4650
185+ $1.5627 $289.0995
250+ $1.4010 $350.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess