EN
  • EN
  • DE

ISL58129CRZ

Part No ISL58129CRZ
Manufacturer Intersil
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205979-ISL58129CRZ
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL58129CRZ CAD Model

Description

The ISL58129CRZ is a high-performance, low-power triple channel analog front-end (AFE) designed for ultrasound and medical imaging applications. Manufactured by Intersil, now Renesas, it integrates key functions needed for signal acquisition and processing.

Applications

  • Ultrasound Imaging Systems
  • Medical Diagnostic Equipment
  • Non-Destructive Testing (NDT)
  • Sonar Systems
  • Data Acquisition Systems

Features

  • Triple Channel: Supports three independent channels for parallel signal processing.
  • Low Noise Amplifier (LNA): Integrated LNAs with low input-referred noise for excellent signal-to-noise ratio (SNR).
  • Variable Gain Amplifier (VGA): Adjustable gain settings to optimize signal levels.
  • Anti-Aliasing Filter (AAF): Integrated filters to prevent aliasing artifacts during sampling.
  • Analog-to-Digital Converter (ADC): High-resolution ADCs for accurate signal conversion.
  • Low Power Consumption: Optimized for portable and battery-powered applications.

Benefits

  • Improved Image Quality: Low noise and high SNR provide clearer and more detailed images.
  • Enhanced Diagnostic Accuracy: Accurate signal acquisition enables more reliable diagnoses.
  • Reduced System Size and Cost: Integrated functions minimize the number of external components.
  • Extended Battery Life: Low power consumption allows for longer operating times.
  • Simplified Design: Easier integration into ultrasound and imaging systems.

Additional Details

The ISL58129CRZ is typically controlled via a serial interface, allowing for configuration of gain, filter settings, and other parameters. The device is designed to operate with a single power supply. The high integration level reduces the overall footprint and simplifies the design process for medical and industrial imaging applications. The datasheet provides detailed information on the ADC resolution, sampling rate, input impedance, and noise performance. The ISL58129CRZ is a critical component in systems demanding high signal fidelity and low power consumption.

You May Also Be Interested in

STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Intersil
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Tianbo
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Sony
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess