Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Time Event Recorder
Features Alarm, Leap Year, SRAM
Memory Size 2B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 1.8 V to 5.5 V
Current - Timekeeping (Max) 4μA to 6μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1048183-ISL1209IU10Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL1209IU10Z CAD Model

Description

The ISL1209IU10Z is a time event recorder type product manufactured by Intersil.

  • Features: alarm, leap year, and SRAM
  • Mounting: SMD (SMT)
  • Memory Size: 2B
  • Battery Voltage Supply: 1.8 V to 5.5 V
  • Current Timekeeping: 4μA to 6μA @ 3V to 5V
  • Category: integrated circuits
  • Status: active
  • Operating Temperature Range: -40°C to 85°C
  • Case / Package: 10-MSOP
  • Operating Supply Voltage: 2.7 V to 5.5 V

You May Also Be Interested in

Microchip Technology
Real-Time Clock/Calendar with I2C Interface and EEPROM
Lowest to $1.3397
ECAD model for MCP79410
Ricoh
Real Time Clock Module with I2C Interface
Lowest to $0.5955
ECAD model for RTC8612S
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
ECAD model for DS1556WP-120IND+
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-3+
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $22.4856
ECAD model for DS1340Z-18+
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 10-VSON
Lowest to $0.7443
ECAD model for X1B000391000116
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
ECAD model for MCP79522-I/MS
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-B5GA-S3-T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3645 $50.1870
15+ $6.8632 $102.9480
23+ $6.6487 $152.9201
32+ $6.4342 $205.8944
41+ $6.2198 $255.0118
54+ $5.5763 $301.1202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention